Broadcom Inc. RF Amplifiers MGA-21108-TR2G

Description
RF Amplifier IC General Purpose 1.5GHz ~ 8GHz 8-STSLP (2.5x2.5)
Description
RF Amplifier IC General Purpose 1.5GHz ~ 8GHz 8-STSLP (2.5x2.5)
Datasheet
Datasheet Summary
Powered by GS/AI

The MGA-21108-TR2G is a fully integrated GaAs low-noise amplifier MMIC designed for broadband applications in the frequency range of 1.5 to 8 GHz. It features a compact 2.5 x 2.5 x 0.55 mm 8-pin STSLP package and requires only one external input matching component for optimal performance. The amplifier provides a high gain of 18.7 to 10.7 dB and a low noise figure of 1.5 to 2.8 dB across its operating frequency range. It operates on a single supply voltage of 1.4V to 3.3V with a nominal current of 18 mA, making it suitable for low-power applications. The device includes a CMOS-compatible shutdown pin that can also function as a variable gain bias control. The MGA-21108 is internally matched to 50 Ohms at the RF output, simplifying integration into various systems. Typical applications include low-noise amplifiers for GPS, WCDMA, and IEEE 802.11 standards, as well as multistandard, multiband radio applications. Engineers considering this product should note its low-profile design, ease of use, and robust performance characteristics, which make it a viable option for a range of RF amplification needs.

Datasheet Summary
Powered by GS/AI

The MGA-21108-TR2G is a fully integrated GaAs low-noise amplifier MMIC designed for broadband applications in the frequency range of 1.5 to 8 GHz. It features a compact 2.5 x 2.5 x 0.55 mm 8-pin STSLP package and requires only one external input matching component for optimal performance. The amplifier provides a high gain of 18.7 to 10.7 dB and a low noise figure of 1.5 to 2.8 dB across its operating frequency range. It operates on a single supply voltage of 1.4V to 3.3V with a nominal current of 18 mA, making it suitable for low-power applications. The device includes a CMOS-compatible shutdown pin that can also function as a variable gain bias control. The MGA-21108 is internally matched to 50 Ohms at the RF output, simplifying integration into various systems. Typical applications include low-noise amplifiers for GPS, WCDMA, and IEEE 802.11 standards, as well as multistandard, multiband radio applications. Engineers considering this product should note its low-profile design, ease of use, and robust performance characteristics, which make it a viable option for a range of RF amplification needs.

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - MGA-21108-TR2G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Amplifiers
MGA-21108-TR2G
RF Amplifiers MGA-21108-TR2G
RF Amplifier IC General Purpose 1.5GHz ~ 8GHz 8-STSLP (2.5x2.5)

RF Amplifier IC General Purpose 1.5GHz ~ 8GHz 8-STSLP (2.5x2.5)

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Amplifier and Comparator Chips
Product Number MGA-21108-TR2G
Product Name RF Amplifiers
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 5962-9088103M2A - Lingto Electronic Limited
Specs
Device Type Instrumentation Amplifiers; General Purpose
View Details
Op Amps - 2412943P - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Operational Amplifiers
Standards and Certifications RoHS
Package Type TVSP
View Details
Analog - MTLT1079QD - Micross Components, Inc.
Micross Components, Inc.
Specs
Device Type Operational Amplifiers
View Details
Isolating amplifiers - 857-401 - WAGO
Specs
Device Type Isolaltion Amplifiers
View Details