Broadcom Inc. Electronic Surplus - IAM-92516-TR1 IAM-92516-TR1

Description
Manufacturer: Broadcom Limited Win Source Part Number: 1182993-IAM-92516-TR 1 Packaging: Tape and Reel Supply Current: 26mA Noise Figure: 12.5dB Number of Mixers: 1 Categories: RF/IF and RFID Supplier Device Package: 16-LPCC (3x3) Status: Obsolete Manufacturer Homepage: www.home.agilent.com Manufacturer Package: 16-VFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 10V
Request a Quote
Description
Manufacturer: Broadcom Limited Win Source Part Number: 1182993-IAM-92516-TR 1 Packaging: Tape and Reel Supply Current: 26mA Noise Figure: 12.5dB Number of Mixers: 1 Categories: RF/IF and RFID Supplier Device Package: 16-LPCC (3x3) Status: Obsolete Manufacturer Homepage: www.home.agilent.com Manufacturer Package: 16-VFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 10V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electronic Surplus - IAM-92516-TR1 - 1182993-IAM-92516-TR1 - Win Source Electronics
Laguna Hills, CA, United States
Electronic Surplus - IAM-92516-TR1
1182993-IAM-92516-TR1
Electronic Surplus - IAM-92516-TR1 1182993-IAM-92516-TR1
Manufacturer: Broadcom Limited Win Source Part Number: 1182993-IAM-92516-TR 1 Packaging: Tape and Reel Supply Current: 26mA Noise Figure: 12.5dB Number of Mixers: 1 Categories: RF/IF and RFID Supplier Device Package: 16-LPCC (3x3) Status: Obsolete Manufacturer Homepage: www.home.agilent.com Manufacturer Package: 16-VFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 10V

Manufacturer: Broadcom Limited
Win Source Part Number: 1182993-IAM-92516-TR1
Packaging: Tape and Reel
Supply Current: 26mA
Noise Figure: 12.5dB
Number of Mixers: 1
Categories: RF/IF and RFID
Supplier Device Package: 16-LPCC (3x3)
Status: Obsolete
Manufacturer Homepage: www.home.agilent.com
Manufacturer Package: 16-VFQFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Supply Voltage (V): 10V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 1182993-IAM-92516-TR1
Product Name Electronic Surplus - IAM-92516-TR1
Unlock Full Specs
to access all available technical data

Similar Products

4312RV Series RFID Transponder Coils for TPMS - 4312RV-404 4312RV-404XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC256-MV410 - LEGIC Identsystems
Specs
Memory 1792 bits
Reading Speed 26.48 kbps
Detection Range 70.00 cm (27.56 inch)
View Details
AS3955 NFC Interface Tag.  NFC to SPI/I2C interface NFC Forum Compliant Dynamic Tag - AS3955 - ams
Specs
RFID Product Tag / Transponder
Frequency 1.36E7 Hz
Memory 2 to 4 bits
View Details