Manufacturer: Broadcom Limited
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 982877-HSSR-7110#300
Packaging: Bulk
Termination: Gull Wing
Termination: SMD/SMT
Number of Circuits: 1
Mounting: SMD (SMT)
Forward Voltage: 1.24 V
Number of Channels: 1
Number of Pins: 8
Isolation Voltage: 1.5 kV
Propagation Delay: 250 µs
Output Current: 800 mA
Output Voltage: 90 V
Input Current: 20 mA
Categories: OEM Parts(F-I)
Max Input Voltage: 1.7 V
Output Current per Channel: 1.6 A
Popularity: Low
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Lead Free: Exempt
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Max Output Current: 800 mA
Throw Configuration: SPST
Max Output Voltage: 90 V
Max Input Current: 20 mA
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 982877-HSSR-7110#300 |
| Product Name | OEM Parts - OEM Parts (F - I) - HSSR-7110#300 |