Broadcom Inc. Optoelectronics -LED Indication - Discrete HSMW-C191-U0000

Description
Manufacturer: Broadcom Limited Category: Optoelectronics -LED Indication - Discrete Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Color: White Configuration: Standard Millicandela Rating: 950mcd Lens Style: Rectangle with Flat Top Lens Size: 1.00mm x 0.80mm Mounting Type: Surface Mount
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Category: Optoelectronics -LED Indication - Discrete Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Color: White Configuration: Standard Millicandela Rating: 950mcd Lens Style: Rectangle with Flat Top Lens Size: 1.00mm x 0.80mm Mounting Type: Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoelectronics -LED Indication - Discrete - HSMW-C191-U0000 - Win Source Electronics
Laguna Hills, CA, United States
Optoelectronics -LED Indication - Discrete
HSMW-C191-U0000
Optoelectronics -LED Indication - Discrete HSMW-C191-U0000
Manufacturer: Broadcom Limited Category: Optoelectronics -LED Indication - Discrete Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Color: White Configuration: Standard Millicandela Rating: 950mcd Lens Style: Rectangle with Flat Top Lens Size: 1.00mm x 0.80mm Mounting Type: Surface Mount

Manufacturer: Broadcom Limited
Category: Optoelectronics -LED Indication - Discrete
Package: Tape & Reel (TR) Cut Tape (CT)
Product Status: Active
Color: White
Configuration: Standard
Millicandela Rating: 950mcd
Lens Style: Rectangle with Flat Top
Lens Size: 1.00mm x 0.80mm
Mounting Type: Surface Mount

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category LED Lamps
Product Number HSMW-C191-U0000
Product Name Optoelectronics -LED Indication - Discrete
Unlock Full Specs
to access all available technical data

Similar Products

PMLMP and PMLST Panel Mount Multifunctional LED Beacons - PMLST-012-024C - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Base Type Panel
Diameter 40.89 mm (1.61 inch)
Rated Average Life 50000 hours
View Details