Broadcom Inc. Optoelectronics - LED Indication - Discrete HSMW-C170-U0000

Description
Win Source Part Number: 1372060-HSMW-C170-U0 000 Category: Optoelectronics - LED Indication - Discrete Fake Threat In the Open Market: 39 pct. MSL Level: 2A (4 Weeks) Mfr: Broadcom Limited Package: Tape & Reel Product Status: Active Package / Case: 0805 (2012 Metric) Supplier Device Package: Chip LED Base Product Number: HSMW-C170 Mounting Type: Surface Mount HTSUS: 8541.41.0000 Size / Dimension: 2.00mm L x 1.25mm W REACH Status: REACH Unaffected ECCN: EAR99 Color: White Configuration: Standard Height (Max): 0.90mm Millicandela Rating: 670mcd Lens Style: Rectangle with Flat Top Lens Size: 1.40mm x 1.25mm Voltage - Forward (Vf) (Typ): 3.4V Current - Test: 20mA Viewing Angle: 170°
Request a Quote Datasheet
Description
Win Source Part Number: 1372060-HSMW-C170-U0 000 Category: Optoelectronics - LED Indication - Discrete Fake Threat In the Open Market: 39 pct. MSL Level: 2A (4 Weeks) Mfr: Broadcom Limited Package: Tape & Reel Product Status: Active Package / Case: 0805 (2012 Metric) Supplier Device Package: Chip LED Base Product Number: HSMW-C170 Mounting Type: Surface Mount HTSUS: 8541.41.0000 Size / Dimension: 2.00mm L x 1.25mm W REACH Status: REACH Unaffected ECCN: EAR99 Color: White Configuration: Standard Height (Max): 0.90mm Millicandela Rating: 670mcd Lens Style: Rectangle with Flat Top Lens Size: 1.40mm x 1.25mm Voltage - Forward (Vf) (Typ): 3.4V Current - Test: 20mA Viewing Angle: 170°
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoelectronics - LED Indication - Discrete - HSMW-C170-U0000 - Win Source Electronics
Laguna Hills, CA, United States
Optoelectronics - LED Indication - Discrete
HSMW-C170-U0000
Optoelectronics - LED Indication - Discrete HSMW-C170-U0000
Win Source Part Number: 1372060-HSMW-C170-U0 000 Category: Optoelectronics - LED Indication - Discrete Fake Threat In the Open Market: 39 pct. MSL Level: 2A (4 Weeks) Mfr: Broadcom Limited Package: Tape & Reel Product Status: Active Package / Case: 0805 (2012 Metric) Supplier Device Package: Chip LED Base Product Number: HSMW-C170 Mounting Type: Surface Mount HTSUS: 8541.41.0000 Size / Dimension: 2.00mm L x 1.25mm W REACH Status: REACH Unaffected ECCN: EAR99 Color: White Configuration: Standard Height (Max): 0.90mm Millicandela Rating: 670mcd Lens Style: Rectangle with Flat Top Lens Size: 1.40mm x 1.25mm Voltage - Forward (Vf) (Typ): 3.4V Current - Test: 20mA Viewing Angle: 170°

Win Source Part Number: 1372060-HSMW-C170-U0000
Category: Optoelectronics - LED Indication - Discrete
Fake Threat In the Open Market: 39 pct.
MSL Level: 2A (4 Weeks)
Mfr: Broadcom Limited
Package: Tape & Reel
Product Status: Active
Package / Case: 0805 (2012 Metric)
Supplier Device Package: Chip LED
Base Product Number: HSMW-C170
Mounting Type: Surface Mount
HTSUS: 8541.41.0000
Size / Dimension: 2.00mm L x 1.25mm W
REACH Status: REACH Unaffected
ECCN: EAR99
Color: White
Configuration: Standard
Height (Max): 0.90mm
Millicandela Rating: 670mcd
Lens Style: Rectangle with Flat Top
Lens Size: 1.40mm x 1.25mm
Voltage - Forward (Vf) (Typ): 3.4V
Current - Test: 20mA
Viewing Angle: 170°

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category LED Lamps
Product Number HSMW-C170-U0000
Product Name Optoelectronics - LED Indication - Discrete
Unlock Full Specs
to access all available technical data

Similar Products

Infrared-Emitter HIS2000R-C300-6 - HIS2000R-C300-6 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
View Details
2 suppliers
LED Bulbs - 2222213 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Power 121 watts
View Details