Broadcom Inc. OEM Parts - OEM Parts (F - I) - HSMR-C191-J00L5 HSMR-C191-J00L5

Description
Manufacturer: AVAGO TECHNOLOGIES LIMITED Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 975985-HSMR-C191-J00 L5 Color: Blue Viewing Angle: 140 ° Number of Pins: 2 Categories: OEM Parts(F-I) Number of LEDs: 1 Lens Style: Colorless, Diffused, Rectangular Popularity: Low Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Shortage RoHS: Compliant Radiation Hardening: No Dominant Wavelength: 473 nm
Request a Quote
Description
Manufacturer: AVAGO TECHNOLOGIES LIMITED Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 975985-HSMR-C191-J00 L5 Color: Blue Viewing Angle: 140 ° Number of Pins: 2 Categories: OEM Parts(F-I) Number of LEDs: 1 Lens Style: Colorless, Diffused, Rectangular Popularity: Low Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Shortage RoHS: Compliant Radiation Hardening: No Dominant Wavelength: 473 nm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (F - I) - HSMR-C191-J00L5 - 975985-HSMR-C191-J00L5 - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (F - I) - HSMR-C191-J00L5
975985-HSMR-C191-J00L5
OEM Parts - OEM Parts (F - I) - HSMR-C191-J00L5 975985-HSMR-C191-J00L5
Manufacturer: AVAGO TECHNOLOGIES LIMITED Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 975985-HSMR-C191-J00 L5 Color: Blue Viewing Angle: 140 ° Number of Pins: 2 Categories: OEM Parts(F-I) Number of LEDs: 1 Lens Style: Colorless, Diffused, Rectangular Popularity: Low Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Shortage RoHS: Compliant Radiation Hardening: No Dominant Wavelength: 473 nm

Manufacturer: AVAGO TECHNOLOGIES LIMITED
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 975985-HSMR-C191-J00L5
Color: Blue
Viewing Angle: 140 °
Number of Pins: 2
Categories: OEM Parts(F-I)
Number of LEDs: 1
Lens Style: Colorless, Diffused, Rectangular
Popularity: Low
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Shortage
RoHS: Compliant
Radiation Hardening: No
Dominant Wavelength: 473 nm

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 975985-HSMR-C191-J00L5
Product Name OEM Parts - OEM Parts (F - I) - HSMR-C191-J00L5
Unlock Full Specs
to access all available technical data