Broadcom Inc. Electronic Surplus - HSMQ-C190 HSMQ-C190

Description
Manufacturer: Broadcom Limited Win Source Part Number: 1181920-HSMQ-C190 Packaging: Reel Mounting Style: SMD Color: Green Configuration: Standard Viewing Angle: 140° Lens Color: White Lens Transparency: Diffused Millicandela Rating: 145mcd Current - Test: 20mA Wavelength - Dominant: 527nm Wavelength - Peak: 520nm Categories: Optoelectronics Supplier Device Package: Chip LED Lens Style: Rectangle with Flat Top Lens Size: 1.00mm x 0.80mm Manufacturer Homepage: www.avagotech.com Manufacturer Package: 0603 (1608 Metric) Height (Maximum): 0.80mm Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Family Part Number: HSMQ-C190 Manufacturer Pack Quantity: 1 MSL Level: 2A (4 Weeks) Parts Dimension: 1.60mm L x 0.80mm W Voltage - Forward (Vf): 3.4V
Request a Quote
Description
Manufacturer: Broadcom Limited Win Source Part Number: 1181920-HSMQ-C190 Packaging: Reel Mounting Style: SMD Color: Green Configuration: Standard Viewing Angle: 140° Lens Color: White Lens Transparency: Diffused Millicandela Rating: 145mcd Current - Test: 20mA Wavelength - Dominant: 527nm Wavelength - Peak: 520nm Categories: Optoelectronics Supplier Device Package: Chip LED Lens Style: Rectangle with Flat Top Lens Size: 1.00mm x 0.80mm Manufacturer Homepage: www.avagotech.com Manufacturer Package: 0603 (1608 Metric) Height (Maximum): 0.80mm Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Family Part Number: HSMQ-C190 Manufacturer Pack Quantity: 1 MSL Level: 2A (4 Weeks) Parts Dimension: 1.60mm L x 0.80mm W Voltage - Forward (Vf): 3.4V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electronic Surplus - HSMQ-C190 - 1181920-HSMQ-C190 - Win Source Electronics
Laguna Hills, CA, United States
Electronic Surplus - HSMQ-C190
1181920-HSMQ-C190
Electronic Surplus - HSMQ-C190 1181920-HSMQ-C190
Manufacturer: Broadcom Limited Win Source Part Number: 1181920-HSMQ-C190 Packaging: Reel Mounting Style: SMD Color: Green Configuration: Standard Viewing Angle: 140° Lens Color: White Lens Transparency: Diffused Millicandela Rating: 145mcd Current - Test: 20mA Wavelength - Dominant: 527nm Wavelength - Peak: 520nm Categories: Optoelectronics Supplier Device Package: Chip LED Lens Style: Rectangle with Flat Top Lens Size: 1.00mm x 0.80mm Manufacturer Homepage: www.avagotech.com Manufacturer Package: 0603 (1608 Metric) Height (Maximum): 0.80mm Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Family Part Number: HSMQ-C190 Manufacturer Pack Quantity: 1 MSL Level: 2A (4 Weeks) Parts Dimension: 1.60mm L x 0.80mm W Voltage - Forward (Vf): 3.4V

Manufacturer: Broadcom Limited
Win Source Part Number: 1181920-HSMQ-C190
Packaging: Reel
Mounting Style: SMD
Color: Green
Configuration: Standard
Viewing Angle: 140°
Lens Color: White
Lens Transparency: Diffused
Millicandela Rating: 145mcd
Current - Test: 20mA
Wavelength - Dominant: 527nm
Wavelength - Peak: 520nm
Categories: Optoelectronics
Supplier Device Package: Chip LED
Lens Style: Rectangle with Flat Top
Lens Size: 1.00mm x 0.80mm
Manufacturer Homepage: www.avagotech.com
Manufacturer Package: 0603 (1608 Metric)
Height (Maximum): 0.80mm
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Family Part Number: HSMQ-C190
Manufacturer Pack Quantity: 1
MSL Level: 2A (4 Weeks)
Parts Dimension: 1.60mm L x 0.80mm W
Voltage - Forward (Vf): 3.4V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1181920-HSMQ-C190
Product Name Electronic Surplus - HSMQ-C190
Unlock Full Specs
to access all available technical data