Manufacturer: Broadcom Limited
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1063543-HSMN-C540-A0
Packaging: Cut Tape
Color: Blue
Termination: SMD/SMT
Mounting: SMD (SMT)
Forward Voltage: 3.8 V
Luminous Intensity: 55 mcd
Forward Current: 20 mA
Viewing Angle: 100 °
Wavelength: 468 nm
Categories: OEM Parts(F-I)
Lens Style: Elliptical
Popularity: Low
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Shortage
RoHS: Compliant
REACH SVHC: No SVHC
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1063543-HSMN-C540-A0001 |
| Product Name | OEM Parts - OEM Parts (F - I) - HSMN-C540-A0001 |