Broadcom Inc. SMD 20mA Led Indication - Discrete HSMN-A100-P00J1

Description
Blue LED Emitter, 470nm, 20mA, 120°, PLCC, SMD Product overview: HSMN-A100-P00J1 from Broadcom is a Led Indication - Discrete for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 20mA. Search-friendly keywords include Led Indication - Discrete, electronic component, datasheet, replacement part, SMD, 20mA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 105-HSMN-A100-P00J1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Blue LED Emitter, 470nm, 20mA, 120°, PLCC, SMD Product overview: HSMN-A100-P00J1 from Broadcom is a Led Indication - Discrete for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 20mA. Search-friendly keywords include Led Indication - Discrete, electronic component, datasheet, replacement part, SMD, 20mA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 105-HSMN-A100-P00J1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 20mA Led Indication - Discrete - 105-HSMN-A100-P00J1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 20mA Led Indication - Discrete
105-HSMN-A100-P00J1
SMD 20mA Led Indication - Discrete 105-HSMN-A100-P00J1
Blue LED Emitter, 470nm, 20mA, 120°, PLCC, SMD Product overview: HSMN-A100-P00J1 from Broadcom is a Led Indication - Discrete for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 20mA. Search-friendly keywords include Led Indication - Discrete, electronic component, datasheet, replacement part, SMD, 20mA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 105-HSMN-A100-P00J1 can be used for catalog matching and distributor lookup.

Blue LED Emitter, 470nm, 20mA, 120°, PLCC, SMD Product overview: HSMN-A100-P00J1 from Broadcom is a Led Indication - Discrete for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 20mA. Search-friendly keywords include Led Indication - Discrete, electronic component, datasheet, replacement part, SMD, 20mA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 105-HSMN-A100-P00J1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Pilot Lights and Indicator Lights
Product Number 105-HSMN-A100-P00J1
Product Name SMD 20mA Led Indication - Discrete
Lamp Type LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

LED Signal and obstruction light with MIOL-LIOL - signal and obstruction light with led miol liol - BARTEC
Specs
Lamp Type LED Lamps
Rated Voltage 100 to 277 volts
Rated Average Light 55000 hours
View Details
22 mm Plastic Pilot Light - 3PLBR8L-110 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Yellow
Applications General Industrial
View Details
2 suppliers
N program - NME - Illuminated signal - NMEFGB -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 2 mm (0.0787 inch)
View Details