Broadcom Inc. Electronic Surplus - HSMM-A430-X90M2 HSMM-A430-X90M2

Description
Manufacturer: Broadcom Limited Win Source Part Number: 1181852-HSMM-A430-X9 0M2 Packaging: Reel Mounting Style: SMD Color: Green Configuration: Standard Viewing Angle: 30° Lens Color: White Lens Transparency: Diffused Millicandela Rating: 4695mcd Current - Test: 30mA Wavelength - Dominant: 525nm Wavelength - Peak: 518nm Categories: Optoelectronics Supplier Device Package: 4-PLCC Lens Style: Round with Domed Top Manufacturer Homepage: www.avagotech.com Manufacturer Package: 4-PLCC Height (Maximum): 3.87mm Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Family Part Number: HSMM-A430 Manufacturer Pack Quantity: 1 MSL Level: 2A (4 Weeks) Parts Dimension: 3.20mm L x 2.80mm W Voltage - Forward (Vf): 3.9V
Request a Quote
Description
Manufacturer: Broadcom Limited Win Source Part Number: 1181852-HSMM-A430-X9 0M2 Packaging: Reel Mounting Style: SMD Color: Green Configuration: Standard Viewing Angle: 30° Lens Color: White Lens Transparency: Diffused Millicandela Rating: 4695mcd Current - Test: 30mA Wavelength - Dominant: 525nm Wavelength - Peak: 518nm Categories: Optoelectronics Supplier Device Package: 4-PLCC Lens Style: Round with Domed Top Manufacturer Homepage: www.avagotech.com Manufacturer Package: 4-PLCC Height (Maximum): 3.87mm Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Family Part Number: HSMM-A430 Manufacturer Pack Quantity: 1 MSL Level: 2A (4 Weeks) Parts Dimension: 3.20mm L x 2.80mm W Voltage - Forward (Vf): 3.9V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electronic Surplus - HSMM-A430-X90M2 - 1181852-HSMM-A430-X90M2 - Win Source Electronics
Laguna Hills, CA, United States
Electronic Surplus - HSMM-A430-X90M2
1181852-HSMM-A430-X90M2
Electronic Surplus - HSMM-A430-X90M2 1181852-HSMM-A430-X90M2
Manufacturer: Broadcom Limited Win Source Part Number: 1181852-HSMM-A430-X9 0M2 Packaging: Reel Mounting Style: SMD Color: Green Configuration: Standard Viewing Angle: 30° Lens Color: White Lens Transparency: Diffused Millicandela Rating: 4695mcd Current - Test: 30mA Wavelength - Dominant: 525nm Wavelength - Peak: 518nm Categories: Optoelectronics Supplier Device Package: 4-PLCC Lens Style: Round with Domed Top Manufacturer Homepage: www.avagotech.com Manufacturer Package: 4-PLCC Height (Maximum): 3.87mm Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Family Part Number: HSMM-A430 Manufacturer Pack Quantity: 1 MSL Level: 2A (4 Weeks) Parts Dimension: 3.20mm L x 2.80mm W Voltage - Forward (Vf): 3.9V

Manufacturer: Broadcom Limited
Win Source Part Number: 1181852-HSMM-A430-X90M2
Packaging: Reel
Mounting Style: SMD
Color: Green
Configuration: Standard
Viewing Angle: 30°
Lens Color: White
Lens Transparency: Diffused
Millicandela Rating: 4695mcd
Current - Test: 30mA
Wavelength - Dominant: 525nm
Wavelength - Peak: 518nm
Categories: Optoelectronics
Supplier Device Package: 4-PLCC
Lens Style: Round with Domed Top
Manufacturer Homepage: www.avagotech.com
Manufacturer Package: 4-PLCC
Height (Maximum): 3.87mm
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Family Part Number: HSMM-A430
Manufacturer Pack Quantity: 1
MSL Level: 2A (4 Weeks)
Parts Dimension: 3.20mm L x 2.80mm W
Voltage - Forward (Vf): 3.9V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1181852-HSMM-A430-X90M2
Product Name Electronic Surplus - HSMM-A430-X90M2
Unlock Full Specs
to access all available technical data