Manufacturer: Broadcom Limited
Win Source Part Number: 1181850-HSMM-A400-U4
Packaging: Reel
Mounting Style: SMD
Color: Green
Configuration: Standard
Viewing Angle: 120°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 788mcd
Current - Test: 30mA
Wavelength - Dominant: 525nm
Wavelength - Peak: 518nm
Categories: Optoelectronics
Supplier Device Package: 4-PLCC
Lens Style: Round with Flat Top
Manufacturer Homepage: www.avagotech.com
Manufacturer Package: 4-PLCC
Height (Maximum): 2.10mm
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Family Part Number: HSMM-A400
Manufacturer Pack Quantity: 1
MSL Level: 2A (4 Weeks)
Parts Dimension: 3.20mm L x 2.80mm W
Voltage - Forward (Vf): 3.8V
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1181850-HSMM-A400-U4QM2 |
| Product Name | Electronic Surplus - HSMM-A400-U4QM2 |