Broadcom Inc. Cables, Wires - Management - Bushings, Grommets HSML-C350

Description
Manufacturer: AMIS Category: Cables, Wires - Management - Bushings, Grommets Package: 54-SOIC (0.295", 7.50mm Width) Exposed Pad Product Status: Active Color: Gray Configuration: 5 x 7 Lens Style: Round with Flat Top Wavelength - Dominant: 568nm Green, 617nm Red Package / Case: 4-SMD, No Lead
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Cables, Wires - Management - Bushings, Grommets Package: 54-SOIC (0.295", 7.50mm Width) Exposed Pad Product Status: Active Color: Gray Configuration: 5 x 7 Lens Style: Round with Flat Top Wavelength - Dominant: 568nm Green, 617nm Red Package / Case: 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cables, Wires - Management - Bushings, Grommets - HSML-C350 - Win Source Electronics
Laguna Hills, CA, United States
Cables, Wires - Management - Bushings, Grommets
HSML-C350
Cables, Wires - Management - Bushings, Grommets HSML-C350
Manufacturer: AMIS Category: Cables, Wires - Management - Bushings, Grommets Package: 54-SOIC (0.295", 7.50mm Width) Exposed Pad Product Status: Active Color: Gray Configuration: 5 x 7 Lens Style: Round with Flat Top Wavelength - Dominant: 568nm Green, 617nm Red Package / Case: 4-SMD, No Lead

Manufacturer: AMIS
Category: Cables, Wires - Management - Bushings, Grommets
Package: 54-SOIC (0.295", 7.50mm Width) Exposed Pad
Product Status: Active
Color: Gray
Configuration: 5 x 7
Lens Style: Round with Flat Top
Wavelength - Dominant: 568nm Green, 617nm Red
Package / Case: 4-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Strain Reliefs
Product Number HSML-C350
Product Name Cables, Wires - Management - Bushings, Grommets
Type Cable Bushing
Unlock Full Specs
to access all available technical data

Similar Products

Cable Gland, Polyamide, PG 11/2, 2 - 7mm Clamping Range - 70074525 - Allied Electronics, Inc.
Specs
Material Polyamide 6
Color Black
Operating Temperature -20 to 100 C (-4 to 212 F)
View Details
Liquid Tight Strain Relief with Dome Nut - 85820420 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Diameter 0.157 to 0.315 inch (4 to 8 mm)
View Details
Connector Strain Relief - 1-2308349-9 - TE Connectivity
Specs
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
Liquid Tight Cordgrips for Solar Applications - Heyco®-Tite UL Listed/Recognized and CSA Certified - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.68 to 2.93 inch (42.67 to 74.42 mm)
Mounting Size 1 to 2 inch (25.4 to 50.8 mm)
View Details