Manufacturer: Broadcom Limited
Win Source Part Number: 1181848-HSML-A431-X9
Packaging: Reel
Mounting Style: SMD
Color: Orange
Configuration: Standard
Viewing Angle: 30°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 4500mcd
Current - Test: 50mA
Wavelength - Dominant: 605nm
Wavelength - Peak: 609nm
Categories: Optoelectronics
Supplier Device Package: 4-PLCC
Lens Style: Round with Domed Top
Manufacturer Homepage: www.avagotech.com
Manufacturer Package: 4-PLCC
Height (Maximum): 3.87mm
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 2A (4 Weeks)
Parts Dimension: 3.20mm L x 2.80mm W
Voltage - Forward (Vf): 2.2V
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1181848-HSML-A431-X90M1 |
| Product Name | Electronic Surplus - HSML-A431-X90M1 |