Broadcom Inc. Connectors,Interconnects HSML-A101-S00J1

Description
Manufacturer: AMIS Category: Connectors,Interconn ects Package: 4-UFDFN, 4-TMLF Product Status: Preliminary Color: Gray Configuration: 5 x 7 Millicandela Rating: 80mcd Red, 32mcd Yellow-Green Lens Style: Round with Flat Top
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Connectors,Interconn ects Package: 4-UFDFN, 4-TMLF Product Status: Preliminary Color: Gray Configuration: 5 x 7 Millicandela Rating: 80mcd Red, 32mcd Yellow-Green Lens Style: Round with Flat Top
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Manufacturer: AMIS Category: Connectors,Interconn ects Package: 4-UFDFN, 4-TMLF Product Status: Preliminary Color: Gray Configuration: 5 x 7 Millicandela Rating: 80mcd Red, 32mcd Yellow-Green Lens Style: Round with Flat Top

Manufacturer: AMIS
Category: Connectors,Interconnects
Package: 4-UFDFN, 4-TMLF
Product Status: Preliminary
Color: Gray
Configuration: 5 x 7
Millicandela Rating: 80mcd Red, 32mcd Yellow-Green
Lens Style: Round with Flat Top

Buy Now Datasheet
Plcc2,top Mt,alingap,org Rohs Compliant Broadcom - 55AC7445 - Newark, An Avnet Company
Chicago, IL, United States
Plcc2,top Mt,alingap,org Rohs Compliant Broadcom
55AC7445
Plcc2,top Mt,alingap,org Rohs Compliant Broadcom 55AC7445
PLCC2,TOP MT,ALINGAP,ORG ROHS COMPLIANT: YES

PLCC2,TOP MT,ALINGAP,ORG ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 55AC7445
Product Name Connectors,Interconnects Plcc2,top Mt,alingap,org Rohs Compliant Broadcom
Unlock Full Specs
to access all available technical data

Similar Products

Custom Off The Shelf Micro Circular Connectors - Type Latching - A22044-001 - Omnetics Connector Corporation
Specs
Connector Type Circular / Cylindrical Connectors; Micro Connector and Nano Connector; Military Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details
2 suppliers
Transducer Receptacles - PT02H-12-8P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details