Broadcom Inc. OEM Parts - OEM Parts (F - I) - HSMH-C650 HSMH-C650

Description
Manufacturer: AVAGO TECHNOLOGIES LIMITED Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 977567-HSMH-C650 Packaging: Tape & Reel Color: Red Viewing Angle: 155 ° Number of Pins: 2 Categories: OEM Parts(F-I) Number of LEDs: 1 Lens Style: Colored, Diffused, Rectangular Popularity: Low Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Shortage Mount: Surface Mount RoHS: Non-Compliant Radiation Hardening: No Dominant Wavelength: 639 nm
Request a Quote
Description
Manufacturer: AVAGO TECHNOLOGIES LIMITED Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 977567-HSMH-C650 Packaging: Tape & Reel Color: Red Viewing Angle: 155 ° Number of Pins: 2 Categories: OEM Parts(F-I) Number of LEDs: 1 Lens Style: Colored, Diffused, Rectangular Popularity: Low Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Shortage Mount: Surface Mount RoHS: Non-Compliant Radiation Hardening: No Dominant Wavelength: 639 nm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (F - I) - HSMH-C650 - 977567-HSMH-C650 - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (F - I) - HSMH-C650
977567-HSMH-C650
OEM Parts - OEM Parts (F - I) - HSMH-C650 977567-HSMH-C650
Manufacturer: AVAGO TECHNOLOGIES LIMITED Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 977567-HSMH-C650 Packaging: Tape & Reel Color: Red Viewing Angle: 155 ° Number of Pins: 2 Categories: OEM Parts(F-I) Number of LEDs: 1 Lens Style: Colored, Diffused, Rectangular Popularity: Low Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Shortage Mount: Surface Mount RoHS: Non-Compliant Radiation Hardening: No Dominant Wavelength: 639 nm

Manufacturer: AVAGO TECHNOLOGIES LIMITED
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 977567-HSMH-C650
Packaging: Tape & Reel
Color: Red
Viewing Angle: 155 °
Number of Pins: 2
Categories: OEM Parts(F-I)
Number of LEDs: 1
Lens Style: Colored, Diffused, Rectangular
Popularity: Low
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Shortage
Mount: Surface Mount
RoHS: Non-Compliant
Radiation Hardening: No
Dominant Wavelength: 639 nm

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 977567-HSMH-C650
Product Name OEM Parts - OEM Parts (F - I) - HSMH-C650
Unlock Full Specs
to access all available technical data