Broadcom Inc. SMD 25mA Led Indication - Discrete HSMG-C680

Description
Green SMD LED, 25mA, 125° Viewing Angle, 13.3mcd Product overview: HSMG-C680 from Broadcom is a Led Indication - Discrete for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 25mA. Search-friendly keywords include Led Indication - Discrete, electronic component, datasheet, replacement part, SMD, 25mA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 105-HSMG-C680 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Green SMD LED, 25mA, 125° Viewing Angle, 13.3mcd Product overview: HSMG-C680 from Broadcom is a Led Indication - Discrete for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 25mA. Search-friendly keywords include Led Indication - Discrete, electronic component, datasheet, replacement part, SMD, 25mA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 105-HSMG-C680 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 25mA Led Indication - Discrete - 105-HSMG-C680 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 25mA Led Indication - Discrete
105-HSMG-C680
SMD 25mA Led Indication - Discrete 105-HSMG-C680
Green SMD LED, 25mA, 125° Viewing Angle, 13.3mcd Product overview: HSMG-C680 from Broadcom is a Led Indication - Discrete for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 25mA. Search-friendly keywords include Led Indication - Discrete, electronic component, datasheet, replacement part, SMD, 25mA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 105-HSMG-C680 can be used for catalog matching and distributor lookup.

Green SMD LED, 25mA, 125° Viewing Angle, 13.3mcd Product overview: HSMG-C680 from Broadcom is a Led Indication - Discrete for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 25mA. Search-friendly keywords include Led Indication - Discrete, electronic component, datasheet, replacement part, SMD, 25mA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 105-HSMG-C680 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Pilot Lights and Indicator Lights
Product Number 105-HSMG-C680
Product Name SMD 25mA Led Indication - Discrete
Lamp Type LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

LP57 StreamLine® Mini LED Beacons Series - LP57-024R-Q - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Lamp Type LED Lamps
LED Color Red; Red
Height 55.88 mm (2.2 inch)
View Details
22 mm LED Metal Pilot Light - 2PLB7LB-048 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Clear
Applications General Industrial
View Details