Broadcom Inc. Electronic Surplus - HSMF-C169 HSMF-C169

Description
Manufacturer: Broadcom Limited Win Source Part Number: 1181842-HSMF-C169 Packaging: Reel Mounting Style: SMD Color: Amber, Blue Configuration: Independent Viewing Angle: 120° Lens Color: White Lens Transparency: Diffused Millicandela Rating: 90mcd Amber, 10mcd Blue Current - Test: 20mA Amber, 10mA Blue Wavelength - Dominant: 592nm Amber, 470nm Blue Wavelength - Peak: 595nm Amber, 468nm Blue Categories: Optoelectronics Supplier Device Package: 0603 Lens Style: Rectangle with Flat Top Lens Size: 1.60mm x 0.80mm Manufacturer Homepage: www.avagotech.com Manufacturer Package: 0603 (1608 Metric) Height (Maximum): 0.50mm Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Family Part Number: HSMF-C16 Manufacturer Pack Quantity: 1 MSL Level: 2A (4 Weeks) Parts Dimension: 1.60mm L x 0.80mm W Voltage - Forward (Vf): 1.9V Amber, 3.4V Blue
Request a Quote
Description
Manufacturer: Broadcom Limited Win Source Part Number: 1181842-HSMF-C169 Packaging: Reel Mounting Style: SMD Color: Amber, Blue Configuration: Independent Viewing Angle: 120° Lens Color: White Lens Transparency: Diffused Millicandela Rating: 90mcd Amber, 10mcd Blue Current - Test: 20mA Amber, 10mA Blue Wavelength - Dominant: 592nm Amber, 470nm Blue Wavelength - Peak: 595nm Amber, 468nm Blue Categories: Optoelectronics Supplier Device Package: 0603 Lens Style: Rectangle with Flat Top Lens Size: 1.60mm x 0.80mm Manufacturer Homepage: www.avagotech.com Manufacturer Package: 0603 (1608 Metric) Height (Maximum): 0.50mm Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Family Part Number: HSMF-C16 Manufacturer Pack Quantity: 1 MSL Level: 2A (4 Weeks) Parts Dimension: 1.60mm L x 0.80mm W Voltage - Forward (Vf): 1.9V Amber, 3.4V Blue
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electronic Surplus - HSMF-C169 - 1181842-HSMF-C169 - Win Source Electronics
Laguna Hills, CA, United States
Electronic Surplus - HSMF-C169
1181842-HSMF-C169
Electronic Surplus - HSMF-C169 1181842-HSMF-C169
Manufacturer: Broadcom Limited Win Source Part Number: 1181842-HSMF-C169 Packaging: Reel Mounting Style: SMD Color: Amber, Blue Configuration: Independent Viewing Angle: 120° Lens Color: White Lens Transparency: Diffused Millicandela Rating: 90mcd Amber, 10mcd Blue Current - Test: 20mA Amber, 10mA Blue Wavelength - Dominant: 592nm Amber, 470nm Blue Wavelength - Peak: 595nm Amber, 468nm Blue Categories: Optoelectronics Supplier Device Package: 0603 Lens Style: Rectangle with Flat Top Lens Size: 1.60mm x 0.80mm Manufacturer Homepage: www.avagotech.com Manufacturer Package: 0603 (1608 Metric) Height (Maximum): 0.50mm Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Family Part Number: HSMF-C16 Manufacturer Pack Quantity: 1 MSL Level: 2A (4 Weeks) Parts Dimension: 1.60mm L x 0.80mm W Voltage - Forward (Vf): 1.9V Amber, 3.4V Blue

Manufacturer: Broadcom Limited
Win Source Part Number: 1181842-HSMF-C169
Packaging: Reel
Mounting Style: SMD
Color: Amber, Blue
Configuration: Independent
Viewing Angle: 120°
Lens Color: White
Lens Transparency: Diffused
Millicandela Rating: 90mcd Amber, 10mcd Blue
Current - Test: 20mA Amber, 10mA Blue
Wavelength - Dominant: 592nm Amber, 470nm Blue
Wavelength - Peak: 595nm Amber, 468nm Blue
Categories: Optoelectronics
Supplier Device Package: 0603
Lens Style: Rectangle with Flat Top
Lens Size: 1.60mm x 0.80mm
Manufacturer Homepage: www.avagotech.com
Manufacturer Package: 0603 (1608 Metric)
Height (Maximum): 0.50mm
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Family Part Number: HSMF-C16
Manufacturer Pack Quantity: 1
MSL Level: 2A (4 Weeks)
Parts Dimension: 1.60mm L x 0.80mm W
Voltage - Forward (Vf): 1.9V Amber, 3.4V Blue

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1181842-HSMF-C169
Product Name Electronic Surplus - HSMF-C169
Unlock Full Specs
to access all available technical data