Broadcom Inc. Optoelectronics - LED Indication - Discrete HSMF-C116

Description
Win Source Part Number: 1372062-HSMF-C116 Category: Optoelectronics - LED Indication - Discrete Fake Threat In the Open Market: 38 pct. MSL Level: 4 (72 Hours) Mfr: Broadcom Limited Package: Tape & Reel Product Status: Active Package / Case: 0404 (1010 Metric) Base Product Number: HSMF-C116 Mounting Type: Surface Mount HTSUS: 8541.41.0000 Size / Dimension: 1.05mm L x 1.05mm W REACH Status: REACH Unaffected ECCN: EAR99 Color: Red, Green, Blue (RGB) Configuration: Common Anode Height (Max): 0.75mm Millicandela Rating: 80mcd Red, 220mcd Green, 45mcd Blue Lens Style: Square with Flat Top Lens Size: 1.05mm Voltage - Forward (Vf) (Typ): 2V Red, 2.8V Green, 3V Blue Current - Test: 10mA Red, 5mA Green, 5mA Blue Viewing Angle: 137° Red, 140° Green, 140° Blue Wavelength - Dominant: 622nm Red, 528nm Green, 471nm Blue Wavelength - Peak: 631nm Red, 520nm Green, 466nm Blue
Request a Quote Datasheet
Description
Win Source Part Number: 1372062-HSMF-C116 Category: Optoelectronics - LED Indication - Discrete Fake Threat In the Open Market: 38 pct. MSL Level: 4 (72 Hours) Mfr: Broadcom Limited Package: Tape & Reel Product Status: Active Package / Case: 0404 (1010 Metric) Base Product Number: HSMF-C116 Mounting Type: Surface Mount HTSUS: 8541.41.0000 Size / Dimension: 1.05mm L x 1.05mm W REACH Status: REACH Unaffected ECCN: EAR99 Color: Red, Green, Blue (RGB) Configuration: Common Anode Height (Max): 0.75mm Millicandela Rating: 80mcd Red, 220mcd Green, 45mcd Blue Lens Style: Square with Flat Top Lens Size: 1.05mm Voltage - Forward (Vf) (Typ): 2V Red, 2.8V Green, 3V Blue Current - Test: 10mA Red, 5mA Green, 5mA Blue Viewing Angle: 137° Red, 140° Green, 140° Blue Wavelength - Dominant: 622nm Red, 528nm Green, 471nm Blue Wavelength - Peak: 631nm Red, 520nm Green, 466nm Blue
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoelectronics - LED Indication - Discrete - HSMF-C116 - Win Source Electronics
Laguna Hills, CA, United States
Optoelectronics - LED Indication - Discrete
HSMF-C116
Optoelectronics - LED Indication - Discrete HSMF-C116
Win Source Part Number: 1372062-HSMF-C116 Category: Optoelectronics - LED Indication - Discrete Fake Threat In the Open Market: 38 pct. MSL Level: 4 (72 Hours) Mfr: Broadcom Limited Package: Tape & Reel Product Status: Active Package / Case: 0404 (1010 Metric) Base Product Number: HSMF-C116 Mounting Type: Surface Mount HTSUS: 8541.41.0000 Size / Dimension: 1.05mm L x 1.05mm W REACH Status: REACH Unaffected ECCN: EAR99 Color: Red, Green, Blue (RGB) Configuration: Common Anode Height (Max): 0.75mm Millicandela Rating: 80mcd Red, 220mcd Green, 45mcd Blue Lens Style: Square with Flat Top Lens Size: 1.05mm Voltage - Forward (Vf) (Typ): 2V Red, 2.8V Green, 3V Blue Current - Test: 10mA Red, 5mA Green, 5mA Blue Viewing Angle: 137° Red, 140° Green, 140° Blue Wavelength - Dominant: 622nm Red, 528nm Green, 471nm Blue Wavelength - Peak: 631nm Red, 520nm Green, 466nm Blue

Win Source Part Number: 1372062-HSMF-C116
Category: Optoelectronics - LED Indication - Discrete
Fake Threat In the Open Market: 38 pct.
MSL Level: 4 (72 Hours)
Mfr: Broadcom Limited
Package: Tape & Reel
Product Status: Active
Package / Case: 0404 (1010 Metric)
Base Product Number: HSMF-C116
Mounting Type: Surface Mount
HTSUS: 8541.41.0000
Size / Dimension: 1.05mm L x 1.05mm W
REACH Status: REACH Unaffected
ECCN: EAR99
Color: Red, Green, Blue (RGB)
Configuration: Common Anode
Height (Max): 0.75mm
Millicandela Rating: 80mcd Red, 220mcd Green, 45mcd Blue
Lens Style: Square with Flat Top
Lens Size: 1.05mm
Voltage - Forward (Vf) (Typ): 2V Red, 2.8V Green, 3V Blue
Current - Test: 10mA Red, 5mA Green, 5mA Blue
Viewing Angle: 137° Red, 140° Green, 140° Blue
Wavelength - Dominant: 622nm Red, 528nm Green, 471nm Blue
Wavelength - Peak: 631nm Red, 520nm Green, 466nm Blue

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category LED Lamps
Product Number HSMF-C116
Product Name Optoelectronics - LED Indication - Discrete
Unlock Full Specs
to access all available technical data