Broadcom Inc. Dual 20mA Led Indication - Discrete HSMF-A202-A00J1

Description
Dual Color LED Red/Yellow SMT PLCC 2.2mm 20mA 120° Product overview: HSMF-A202-A00J1 from Broadcom is a Led Indication - Discrete for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 20mA. Search-friendly keywords include Led Indication - Discrete, electronic component, datasheet, replacement part, Dual, 20mA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 105-HSMF-A202-A00J1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Dual Color LED Red/Yellow SMT PLCC 2.2mm 20mA 120° Product overview: HSMF-A202-A00J1 from Broadcom is a Led Indication - Discrete for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 20mA. Search-friendly keywords include Led Indication - Discrete, electronic component, datasheet, replacement part, Dual, 20mA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 105-HSMF-A202-A00J1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dual 20mA Led Indication - Discrete - 105-HSMF-A202-A00J1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual 20mA Led Indication - Discrete
105-HSMF-A202-A00J1
Dual 20mA Led Indication - Discrete 105-HSMF-A202-A00J1
Dual Color LED Red/Yellow SMT PLCC 2.2mm 20mA 120° Product overview: HSMF-A202-A00J1 from Broadcom is a Led Indication - Discrete for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 20mA. Search-friendly keywords include Led Indication - Discrete, electronic component, datasheet, replacement part, Dual, 20mA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 105-HSMF-A202-A00J1 can be used for catalog matching and distributor lookup.

Dual Color LED Red/Yellow SMT PLCC 2.2mm 20mA 120° Product overview: HSMF-A202-A00J1 from Broadcom is a Led Indication - Discrete for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 20mA. Search-friendly keywords include Led Indication - Discrete, electronic component, datasheet, replacement part, Dual, 20mA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 105-HSMF-A202-A00J1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Pilot Lights and Indicator Lights
Product Number 105-HSMF-A202-A00J1
Product Name Dual 20mA Led Indication - Discrete
Lamp Type LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

R program - RME - Illuminated signal - RMEHRT -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 11 mm (0.4331 inch)
View Details
PM22C Panel Mount 22mm Multifunctional LED Audible/Visual Combination Signals - PM22C-012-024R-Q - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Lamp Type LED Lamps
Flash Lamp Flash Lamp
LED Color Red; Red
View Details
22mm Illum. Metal Selector Switch 3PSRR - 2ASL3LB-5-048 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Green
Applications General Industrial
View Details
LED Signal and obstruction light with MIOL-LIOL - signal and obstruction light with led miol liol - BARTEC
Specs
Lamp Type LED Lamps
Rated Voltage 100 to 277 volts
Rated Average Light 55000 hours
View Details