Broadcom Inc. Optoelectronics - LED Indication - Discrete HSME-C170

Description
Win Source Part Number: 1378597-HSME-C170 Category: Optoelectronics - LED Indication - Discrete Fake Threat In the Open Market: 31 pct. MSL Level: 2A (4 Weeks) Mfr: Broadcom Limited Package: Tape & Reel Product Status: Active Package / Case: 0805 (2012 Metric) Supplier Device Package: 0805 Base Product Number: HSME-C170 Mounting Type: Surface Mount HTSUS: 8541.41.0000 Size / Dimension: 2.00mm L x 1.25mm W REACH Status: REACH Unaffected ECCN: EAR99 Color: Green Configuration: Standard Height (Max): 0.90mm Lens Color: White Lens Transparency: Diffused Millicandela Rating: 50mcd Lens Style: Rectangle with Flat Top Lens Size: 1.40mm x 1.25mm Voltage - Forward (Vf) (Typ): 2.1V Current - Test: 20mA Viewing Angle: 170° Wavelength - Dominant: 572nm Wavelength - Peak: 570nm
Request a Quote Datasheet
Description
Win Source Part Number: 1378597-HSME-C170 Category: Optoelectronics - LED Indication - Discrete Fake Threat In the Open Market: 31 pct. MSL Level: 2A (4 Weeks) Mfr: Broadcom Limited Package: Tape & Reel Product Status: Active Package / Case: 0805 (2012 Metric) Supplier Device Package: 0805 Base Product Number: HSME-C170 Mounting Type: Surface Mount HTSUS: 8541.41.0000 Size / Dimension: 2.00mm L x 1.25mm W REACH Status: REACH Unaffected ECCN: EAR99 Color: Green Configuration: Standard Height (Max): 0.90mm Lens Color: White Lens Transparency: Diffused Millicandela Rating: 50mcd Lens Style: Rectangle with Flat Top Lens Size: 1.40mm x 1.25mm Voltage - Forward (Vf) (Typ): 2.1V Current - Test: 20mA Viewing Angle: 170° Wavelength - Dominant: 572nm Wavelength - Peak: 570nm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoelectronics - LED Indication - Discrete - HSME-C170 - Win Source Electronics
Laguna Hills, CA, United States
Optoelectronics - LED Indication - Discrete
HSME-C170
Optoelectronics - LED Indication - Discrete HSME-C170
Win Source Part Number: 1378597-HSME-C170 Category: Optoelectronics - LED Indication - Discrete Fake Threat In the Open Market: 31 pct. MSL Level: 2A (4 Weeks) Mfr: Broadcom Limited Package: Tape & Reel Product Status: Active Package / Case: 0805 (2012 Metric) Supplier Device Package: 0805 Base Product Number: HSME-C170 Mounting Type: Surface Mount HTSUS: 8541.41.0000 Size / Dimension: 2.00mm L x 1.25mm W REACH Status: REACH Unaffected ECCN: EAR99 Color: Green Configuration: Standard Height (Max): 0.90mm Lens Color: White Lens Transparency: Diffused Millicandela Rating: 50mcd Lens Style: Rectangle with Flat Top Lens Size: 1.40mm x 1.25mm Voltage - Forward (Vf) (Typ): 2.1V Current - Test: 20mA Viewing Angle: 170° Wavelength - Dominant: 572nm Wavelength - Peak: 570nm

Win Source Part Number: 1378597-HSME-C170
Category: Optoelectronics - LED Indication - Discrete
Fake Threat In the Open Market: 31 pct.
MSL Level: 2A (4 Weeks)
Mfr: Broadcom Limited
Package: Tape & Reel
Product Status: Active
Package / Case: 0805 (2012 Metric)
Supplier Device Package: 0805
Base Product Number: HSME-C170
Mounting Type: Surface Mount
HTSUS: 8541.41.0000
Size / Dimension: 2.00mm L x 1.25mm W
REACH Status: REACH Unaffected
ECCN: EAR99
Color: Green
Configuration: Standard
Height (Max): 0.90mm
Lens Color: White
Lens Transparency: Diffused
Millicandela Rating: 50mcd
Lens Style: Rectangle with Flat Top
Lens Size: 1.40mm x 1.25mm
Voltage - Forward (Vf) (Typ): 2.1V
Current - Test: 20mA
Viewing Angle: 170°
Wavelength - Dominant: 572nm
Wavelength - Peak: 570nm

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category LED Lamps
Product Number HSME-C170
Product Name Optoelectronics - LED Indication - Discrete
Unlock Full Specs
to access all available technical data

Similar Products

LED Tube Lights - 2222223 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Power 58 watts
Maximum Overall Length 59.06 inch (1500 mm)
View Details
PMLMP and PMLST Panel Mount Multifunctional LED Beacons - PMLMP-012-024G - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Base Type Panel
Diameter 40.89 mm (1.61 inch)
Rated Average Life 50000 hours
View Details