Broadcom Inc. Optoelectronics - LED Indication - Discrete HSME-C150

Description
Win Source Part Number: 1372063-HSME-C150 Category: Optoelectronics - LED Indication - Discrete Fake Threat In the Open Market: 43 pct. MSL Level: 2A (4 Weeks) Mfr: Broadcom Limited Package: Tape & Reel Product Status: Active Package / Case: 1206 (3216 Metric) Supplier Device Package: Chip LED Base Product Number: HSME-C150 Mounting Type: Surface Mount HTSUS: 8541.41.0000 Size / Dimension: 3.20mm L x 1.60mm W REACH Status: REACH Unaffected ECCN: EAR99 Color: Green Configuration: Standard Height (Max): 1.10mm Lens Color: White Lens Transparency: Diffused Millicandela Rating: 50mcd Lens Style: Rectangle with Flat Top Lens Size: 2.00mm x 1.60mm Voltage - Forward (Vf) (Typ): 2.1V Current - Test: 20mA Viewing Angle: 170° Wavelength - Dominant: 572nm Wavelength - Peak: 570nm
Request a Quote Datasheet
Description
Win Source Part Number: 1372063-HSME-C150 Category: Optoelectronics - LED Indication - Discrete Fake Threat In the Open Market: 43 pct. MSL Level: 2A (4 Weeks) Mfr: Broadcom Limited Package: Tape & Reel Product Status: Active Package / Case: 1206 (3216 Metric) Supplier Device Package: Chip LED Base Product Number: HSME-C150 Mounting Type: Surface Mount HTSUS: 8541.41.0000 Size / Dimension: 3.20mm L x 1.60mm W REACH Status: REACH Unaffected ECCN: EAR99 Color: Green Configuration: Standard Height (Max): 1.10mm Lens Color: White Lens Transparency: Diffused Millicandela Rating: 50mcd Lens Style: Rectangle with Flat Top Lens Size: 2.00mm x 1.60mm Voltage - Forward (Vf) (Typ): 2.1V Current - Test: 20mA Viewing Angle: 170° Wavelength - Dominant: 572nm Wavelength - Peak: 570nm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoelectronics - LED Indication - Discrete - HSME-C150 - Win Source Electronics
Laguna Hills, CA, United States
Optoelectronics - LED Indication - Discrete
HSME-C150
Optoelectronics - LED Indication - Discrete HSME-C150
Win Source Part Number: 1372063-HSME-C150 Category: Optoelectronics - LED Indication - Discrete Fake Threat In the Open Market: 43 pct. MSL Level: 2A (4 Weeks) Mfr: Broadcom Limited Package: Tape & Reel Product Status: Active Package / Case: 1206 (3216 Metric) Supplier Device Package: Chip LED Base Product Number: HSME-C150 Mounting Type: Surface Mount HTSUS: 8541.41.0000 Size / Dimension: 3.20mm L x 1.60mm W REACH Status: REACH Unaffected ECCN: EAR99 Color: Green Configuration: Standard Height (Max): 1.10mm Lens Color: White Lens Transparency: Diffused Millicandela Rating: 50mcd Lens Style: Rectangle with Flat Top Lens Size: 2.00mm x 1.60mm Voltage - Forward (Vf) (Typ): 2.1V Current - Test: 20mA Viewing Angle: 170° Wavelength - Dominant: 572nm Wavelength - Peak: 570nm

Win Source Part Number: 1372063-HSME-C150
Category: Optoelectronics - LED Indication - Discrete
Fake Threat In the Open Market: 43 pct.
MSL Level: 2A (4 Weeks)
Mfr: Broadcom Limited
Package: Tape & Reel
Product Status: Active
Package / Case: 1206 (3216 Metric)
Supplier Device Package: Chip LED
Base Product Number: HSME-C150
Mounting Type: Surface Mount
HTSUS: 8541.41.0000
Size / Dimension: 3.20mm L x 1.60mm W
REACH Status: REACH Unaffected
ECCN: EAR99
Color: Green
Configuration: Standard
Height (Max): 1.10mm
Lens Color: White
Lens Transparency: Diffused
Millicandela Rating: 50mcd
Lens Style: Rectangle with Flat Top
Lens Size: 2.00mm x 1.60mm
Voltage - Forward (Vf) (Typ): 2.1V
Current - Test: 20mA
Viewing Angle: 170°
Wavelength - Dominant: 572nm
Wavelength - Peak: 570nm

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category LED Lamps
Product Number HSME-C150
Product Name Optoelectronics - LED Indication - Discrete
Unlock Full Specs
to access all available technical data

Similar Products

PM22L Panel Mount 22mm Multifunctional LEDs - PM22L-012-024G - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Base Type Panel
Diameter 50.04 mm (1.97 inch)
Rated Average Life 50000 hours
View Details
Infrared-Emitter HIS550R-B - HIS550R-B - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
View Details
2 suppliers