Broadcom Inc. SMD 20mA Led Indication - Discrete HSMD-C120

Description
Orange SMD LED, 604nm, 20mA, 8mcd, 155° Viewing Angle Product overview: HSMD-C120 from Broadcom is a Led Indication - Discrete for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 20mA. Search-friendly keywords include Led Indication - Discrete, electronic component, datasheet, replacement part, SMD, 20mA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 105-HSMD-C120 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Orange SMD LED, 604nm, 20mA, 8mcd, 155° Viewing Angle Product overview: HSMD-C120 from Broadcom is a Led Indication - Discrete for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 20mA. Search-friendly keywords include Led Indication - Discrete, electronic component, datasheet, replacement part, SMD, 20mA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 105-HSMD-C120 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 20mA Led Indication - Discrete - 105-HSMD-C120 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 20mA Led Indication - Discrete
105-HSMD-C120
SMD 20mA Led Indication - Discrete 105-HSMD-C120
Orange SMD LED, 604nm, 20mA, 8mcd, 155° Viewing Angle Product overview: HSMD-C120 from Broadcom is a Led Indication - Discrete for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 20mA. Search-friendly keywords include Led Indication - Discrete, electronic component, datasheet, replacement part, SMD, 20mA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 105-HSMD-C120 can be used for catalog matching and distributor lookup.

Orange SMD LED, 604nm, 20mA, 8mcd, 155° Viewing Angle Product overview: HSMD-C120 from Broadcom is a Led Indication - Discrete for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 20mA. Search-friendly keywords include Led Indication - Discrete, electronic component, datasheet, replacement part, SMD, 20mA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 105-HSMD-C120 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Pilot Lights and Indicator Lights
Product Number 105-HSMD-C120
Product Name SMD 20mA Led Indication - Discrete
Lamp Type LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

Incandescent Light Bulbs - 104547 - RS Components, Ltd.
Specs
Lamp Type Incandescent Lamps
LED Color Clear
Width 5.84 mm (0.2299 inch)
View Details
22 mm Plastic Pilot Light - 3PLBR1L-230D - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Yellow
Applications General Industrial
View Details
N program - NML - Illuminated signal - NMLGN -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 2 mm (0.0787 inch)
View Details
Indicator Lights with Legends - K3P - OTTO Controls
Specs
Lamp Type LED Lamps
View Details