Manufacturer: Broadcom Limited
Win Source Part Number: 1181833-HSMD-C110
Packaging: Tape and Reel
Mounting Style: SMT, Right Angle
Color: Orange
Configuration: Standard
Viewing Angle: 130°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 8mcd
Current - Test: 20mA
Wavelength - Dominant: 604nm
Wavelength - Peak: 605nm
Categories: Optoelectronics
Supplier Device Package: Chip LED
Lens Style: Rectangle with Domed Top
Lens Size: 2.00mm x 1.00mm
Manufacturer Homepage: www.home.agilent.com
Manufacturer Package: 2-SMD, No Lead
Height (Maximum): 1.00mm
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
Family Part Number: HSMD-C110
Manufacturer Pack Quantity: 3,000
MSL Level: 2A (4 Weeks)
Parts Dimension: 3.20mm L x 1.50mm W
Voltage - Forward (Vf): 2.2V
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1181833-HSMD-C110 |
| Product Name | Electronic Surplus - HSMD-C110 |