Broadcom Inc. Optoelectronics - LED Indication - Discrete HSMC-C191-T0000

Description
Win Source Part Number: 1372057-HSMC-C191-T0 000 Category: Optoelectronics - LED Indication - Discrete Fake Threat In the Open Market: 30 pct. MSL Level: 2A (4 Weeks) Mfr: Broadcom Limited Package: Tape & Reel Product Status: Active Package / Case: 0603 (1608 Metric) Supplier Device Package: 2-SMD Base Product Number: HSMC-C191 Mounting Type: Surface Mount HTSUS: 8541.41.0000 Size / Dimension: 1.60mm L x 0.80mm W REACH Status: REACH Unaffected ECCN: EAR99 Color: Red Configuration: Standard Height (Max): 0.70mm Millicandela Rating: 450mcd Lens Style: Rectangle with Flat Top Lens Size: 1.00mm x 0.80mm Voltage - Forward (Vf) (Typ): 2V Current - Test: 20mA Viewing Angle: 125° Wavelength - Dominant: 626nm Wavelength - Peak: 637nm
Request a Quote Datasheet
Description
Win Source Part Number: 1372057-HSMC-C191-T0 000 Category: Optoelectronics - LED Indication - Discrete Fake Threat In the Open Market: 30 pct. MSL Level: 2A (4 Weeks) Mfr: Broadcom Limited Package: Tape & Reel Product Status: Active Package / Case: 0603 (1608 Metric) Supplier Device Package: 2-SMD Base Product Number: HSMC-C191 Mounting Type: Surface Mount HTSUS: 8541.41.0000 Size / Dimension: 1.60mm L x 0.80mm W REACH Status: REACH Unaffected ECCN: EAR99 Color: Red Configuration: Standard Height (Max): 0.70mm Millicandela Rating: 450mcd Lens Style: Rectangle with Flat Top Lens Size: 1.00mm x 0.80mm Voltage - Forward (Vf) (Typ): 2V Current - Test: 20mA Viewing Angle: 125° Wavelength - Dominant: 626nm Wavelength - Peak: 637nm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoelectronics - LED Indication - Discrete - HSMC-C191-T0000 - Win Source Electronics
Laguna Hills, CA, United States
Optoelectronics - LED Indication - Discrete
HSMC-C191-T0000
Optoelectronics - LED Indication - Discrete HSMC-C191-T0000
Win Source Part Number: 1372057-HSMC-C191-T0 000 Category: Optoelectronics - LED Indication - Discrete Fake Threat In the Open Market: 30 pct. MSL Level: 2A (4 Weeks) Mfr: Broadcom Limited Package: Tape & Reel Product Status: Active Package / Case: 0603 (1608 Metric) Supplier Device Package: 2-SMD Base Product Number: HSMC-C191 Mounting Type: Surface Mount HTSUS: 8541.41.0000 Size / Dimension: 1.60mm L x 0.80mm W REACH Status: REACH Unaffected ECCN: EAR99 Color: Red Configuration: Standard Height (Max): 0.70mm Millicandela Rating: 450mcd Lens Style: Rectangle with Flat Top Lens Size: 1.00mm x 0.80mm Voltage - Forward (Vf) (Typ): 2V Current - Test: 20mA Viewing Angle: 125° Wavelength - Dominant: 626nm Wavelength - Peak: 637nm

Win Source Part Number: 1372057-HSMC-C191-T0000
Category: Optoelectronics - LED Indication - Discrete
Fake Threat In the Open Market: 30 pct.
MSL Level: 2A (4 Weeks)
Mfr: Broadcom Limited
Package: Tape & Reel
Product Status: Active
Package / Case: 0603 (1608 Metric)
Supplier Device Package: 2-SMD
Base Product Number: HSMC-C191
Mounting Type: Surface Mount
HTSUS: 8541.41.0000
Size / Dimension: 1.60mm L x 0.80mm W
REACH Status: REACH Unaffected
ECCN: EAR99
Color: Red
Configuration: Standard
Height (Max): 0.70mm
Millicandela Rating: 450mcd
Lens Style: Rectangle with Flat Top
Lens Size: 1.00mm x 0.80mm
Voltage - Forward (Vf) (Typ): 2V
Current - Test: 20mA
Viewing Angle: 125°
Wavelength - Dominant: 626nm
Wavelength - Peak: 637nm

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category LED Lamps
Product Number HSMC-C191-T0000
Product Name Optoelectronics - LED Indication - Discrete
Unlock Full Specs
to access all available technical data

Similar Products

PM22L Panel Mount 22mm Multifunctional LED - PM22L-012-024A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Base Type Panel Mount
Diameter 50.04 mm (1.97 inch)
Rated Average Life 50000 hours
View Details