Manufacturer: Broadcom Limited
Win Source Part Number: 1181830-HSMC-A101-S0
Packaging: Reel
Mounting Style: SMD
Color: Red
Configuration: Standard
Viewing Angle: 120°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 220mcd
Current - Test: 20mA
Wavelength - Dominant: 626nm
Wavelength - Peak: 635nm
Categories: Optoelectronics
Supplier Device Package: 2-PLCC
Lens Style: Round with Flat Top
Lens Size: 2.20mm Dia
Manufacturer Homepage: www.home.agilent.com
Manufacturer Package: 2-PLCC
Height (Maximum): 2.10mm
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Family Part Number: HSMC-A101
Manufacturer Pack Quantity: 1
MSL Level: 2A (4 Weeks)
Parts Dimension: 3.20mm L x 2.80mm W
Voltage - Forward (Vf): 1.9V
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1181830-HSMC-A101-S00J1 |
| Product Name | Electronic Surplus - HSMC-A101-S00J1 |