Broadcom Inc. Electronic Surplus - HSMA-C280 HSMA-C280

Description
Manufacturer: Broadcom Limited Win Source Part Number: 1181826-HSMA-C280 Packaging: Tape and Reel Mounting Style: SMD Color: Amber Configuration: Standard Viewing Angle: 130° Lens Color: White Lens Transparency: Diffused Millicandela Rating: 90mcd Current - Test: 20mA Wavelength - Dominant: 592nm Wavelength - Peak: 595nm Categories: Optoelectronics Lens Style: Rectangle with Flat Top Lens Size: 1.00mm x 0.50mm Manufacturer Homepage: www.avagotech.com Manufacturer Package: 0402 (1005 Metric) Height (Maximum): 0.40mm Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Family Part Number: HSMA-C280 Manufacturer Pack Quantity: 4,000 MSL Level: 2A (4 Weeks) Parts Dimension: 1.00mm L x 0.50mm W Voltage - Forward (Vf): 1.9V
Request a Quote
Description
Manufacturer: Broadcom Limited Win Source Part Number: 1181826-HSMA-C280 Packaging: Tape and Reel Mounting Style: SMD Color: Amber Configuration: Standard Viewing Angle: 130° Lens Color: White Lens Transparency: Diffused Millicandela Rating: 90mcd Current - Test: 20mA Wavelength - Dominant: 592nm Wavelength - Peak: 595nm Categories: Optoelectronics Lens Style: Rectangle with Flat Top Lens Size: 1.00mm x 0.50mm Manufacturer Homepage: www.avagotech.com Manufacturer Package: 0402 (1005 Metric) Height (Maximum): 0.40mm Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Family Part Number: HSMA-C280 Manufacturer Pack Quantity: 4,000 MSL Level: 2A (4 Weeks) Parts Dimension: 1.00mm L x 0.50mm W Voltage - Forward (Vf): 1.9V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electronic Surplus - HSMA-C280 - 1181826-HSMA-C280 - Win Source Electronics
Laguna Hills, CA, United States
Electronic Surplus - HSMA-C280
1181826-HSMA-C280
Electronic Surplus - HSMA-C280 1181826-HSMA-C280
Manufacturer: Broadcom Limited Win Source Part Number: 1181826-HSMA-C280 Packaging: Tape and Reel Mounting Style: SMD Color: Amber Configuration: Standard Viewing Angle: 130° Lens Color: White Lens Transparency: Diffused Millicandela Rating: 90mcd Current - Test: 20mA Wavelength - Dominant: 592nm Wavelength - Peak: 595nm Categories: Optoelectronics Lens Style: Rectangle with Flat Top Lens Size: 1.00mm x 0.50mm Manufacturer Homepage: www.avagotech.com Manufacturer Package: 0402 (1005 Metric) Height (Maximum): 0.40mm Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Family Part Number: HSMA-C280 Manufacturer Pack Quantity: 4,000 MSL Level: 2A (4 Weeks) Parts Dimension: 1.00mm L x 0.50mm W Voltage - Forward (Vf): 1.9V

Manufacturer: Broadcom Limited
Win Source Part Number: 1181826-HSMA-C280
Packaging: Tape and Reel
Mounting Style: SMD
Color: Amber
Configuration: Standard
Viewing Angle: 130°
Lens Color: White
Lens Transparency: Diffused
Millicandela Rating: 90mcd
Current - Test: 20mA
Wavelength - Dominant: 592nm
Wavelength - Peak: 595nm
Categories: Optoelectronics
Lens Style: Rectangle with Flat Top
Lens Size: 1.00mm x 0.50mm
Manufacturer Homepage: www.avagotech.com
Manufacturer Package: 0402 (1005 Metric)
Height (Maximum): 0.40mm
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Family Part Number: HSMA-C280
Manufacturer Pack Quantity: 4,000
MSL Level: 2A (4 Weeks)
Parts Dimension: 1.00mm L x 0.50mm W
Voltage - Forward (Vf): 1.9V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1181826-HSMA-C280
Product Name Electronic Surplus - HSMA-C280
Unlock Full Specs
to access all available technical data