Broadcom Inc. Electronic Surplus - HSMA-C265 HSMA-C265

Description
Manufacturer: Broadcom Limited Win Source Part Number: 1181825-HSMA-C265 Packaging: Reel Mounting Style: SMT, Bottom Entry Color: Amber Configuration: Standard Viewing Angle: 150° Lens Color: White Lens Transparency: Diffused Millicandela Rating: 75mcd Current - Test: 20mA Wavelength - Dominant: 592nm Wavelength - Peak: 595nm Categories: Optoelectronics Supplier Device Package: Chip LED Lens Style: Rectangle with Flat Top Lens Size: 1.25mm x 1.20mm Manufacturer Homepage: www.home.agilent.com Manufacturer Package: 1305 (3412 Metric) Height (Maximum): 1.10mm Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Family Part Number: HSMA-C265 Manufacturer Pack Quantity: 1 MSL Level: 2A (4 Weeks) Parts Dimension: 3.40mm L x 1.25mm W Voltage - Forward (Vf): 1.9V
Request a Quote
Description
Manufacturer: Broadcom Limited Win Source Part Number: 1181825-HSMA-C265 Packaging: Reel Mounting Style: SMT, Bottom Entry Color: Amber Configuration: Standard Viewing Angle: 150° Lens Color: White Lens Transparency: Diffused Millicandela Rating: 75mcd Current - Test: 20mA Wavelength - Dominant: 592nm Wavelength - Peak: 595nm Categories: Optoelectronics Supplier Device Package: Chip LED Lens Style: Rectangle with Flat Top Lens Size: 1.25mm x 1.20mm Manufacturer Homepage: www.home.agilent.com Manufacturer Package: 1305 (3412 Metric) Height (Maximum): 1.10mm Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Family Part Number: HSMA-C265 Manufacturer Pack Quantity: 1 MSL Level: 2A (4 Weeks) Parts Dimension: 3.40mm L x 1.25mm W Voltage - Forward (Vf): 1.9V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electronic Surplus - HSMA-C265 - 1181825-HSMA-C265 - Win Source Electronics
Laguna Hills, CA, United States
Electronic Surplus - HSMA-C265
1181825-HSMA-C265
Electronic Surplus - HSMA-C265 1181825-HSMA-C265
Manufacturer: Broadcom Limited Win Source Part Number: 1181825-HSMA-C265 Packaging: Reel Mounting Style: SMT, Bottom Entry Color: Amber Configuration: Standard Viewing Angle: 150° Lens Color: White Lens Transparency: Diffused Millicandela Rating: 75mcd Current - Test: 20mA Wavelength - Dominant: 592nm Wavelength - Peak: 595nm Categories: Optoelectronics Supplier Device Package: Chip LED Lens Style: Rectangle with Flat Top Lens Size: 1.25mm x 1.20mm Manufacturer Homepage: www.home.agilent.com Manufacturer Package: 1305 (3412 Metric) Height (Maximum): 1.10mm Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Family Part Number: HSMA-C265 Manufacturer Pack Quantity: 1 MSL Level: 2A (4 Weeks) Parts Dimension: 3.40mm L x 1.25mm W Voltage - Forward (Vf): 1.9V

Manufacturer: Broadcom Limited
Win Source Part Number: 1181825-HSMA-C265
Packaging: Reel
Mounting Style: SMT, Bottom Entry
Color: Amber
Configuration: Standard
Viewing Angle: 150°
Lens Color: White
Lens Transparency: Diffused
Millicandela Rating: 75mcd
Current - Test: 20mA
Wavelength - Dominant: 592nm
Wavelength - Peak: 595nm
Categories: Optoelectronics
Supplier Device Package: Chip LED
Lens Style: Rectangle with Flat Top
Lens Size: 1.25mm x 1.20mm
Manufacturer Homepage: www.home.agilent.com
Manufacturer Package: 1305 (3412 Metric)
Height (Maximum): 1.10mm
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Family Part Number: HSMA-C265
Manufacturer Pack Quantity: 1
MSL Level: 2A (4 Weeks)
Parts Dimension: 3.40mm L x 1.25mm W
Voltage - Forward (Vf): 1.9V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1181825-HSMA-C265
Product Name Electronic Surplus - HSMA-C265
Unlock Full Specs
to access all available technical data