Broadcom Inc. Electronic Surplus - HSMA-A431-Y00M1 HSMA-A431-Y00M1

Description
Manufacturer: Broadcom Limited Win Source Part Number: 1181824-HSMA-A431-Y0 0M1 Packaging: Tape and Reel Mounting Style: SMD Color: Amber Configuration: Standard Viewing Angle: 30° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 5000mcd Current - Test: 50mA Wavelength - Dominant: 590nm Wavelength - Peak: 592nm Categories: Optoelectronics Supplier Device Package: 4-PLCC Lens Style: Round with Domed Top Manufacturer Homepage: www.avagotech.com Manufacturer Package: 4-PLCC Height (Maximum): 3.87mm Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Family Part Number: HSMA-A431 Manufacturer Pack Quantity: 2,000 MSL Level: 2A (4 Weeks) Parts Dimension: 3.20mm L x 2.80mm W Voltage - Forward (Vf): 2.2V
Request a Quote
Description
Manufacturer: Broadcom Limited Win Source Part Number: 1181824-HSMA-A431-Y0 0M1 Packaging: Tape and Reel Mounting Style: SMD Color: Amber Configuration: Standard Viewing Angle: 30° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 5000mcd Current - Test: 50mA Wavelength - Dominant: 590nm Wavelength - Peak: 592nm Categories: Optoelectronics Supplier Device Package: 4-PLCC Lens Style: Round with Domed Top Manufacturer Homepage: www.avagotech.com Manufacturer Package: 4-PLCC Height (Maximum): 3.87mm Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Family Part Number: HSMA-A431 Manufacturer Pack Quantity: 2,000 MSL Level: 2A (4 Weeks) Parts Dimension: 3.20mm L x 2.80mm W Voltage - Forward (Vf): 2.2V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electronic Surplus - HSMA-A431-Y00M1 - 1181824-HSMA-A431-Y00M1 - Win Source Electronics
Laguna Hills, CA, United States
Electronic Surplus - HSMA-A431-Y00M1
1181824-HSMA-A431-Y00M1
Electronic Surplus - HSMA-A431-Y00M1 1181824-HSMA-A431-Y00M1
Manufacturer: Broadcom Limited Win Source Part Number: 1181824-HSMA-A431-Y0 0M1 Packaging: Tape and Reel Mounting Style: SMD Color: Amber Configuration: Standard Viewing Angle: 30° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 5000mcd Current - Test: 50mA Wavelength - Dominant: 590nm Wavelength - Peak: 592nm Categories: Optoelectronics Supplier Device Package: 4-PLCC Lens Style: Round with Domed Top Manufacturer Homepage: www.avagotech.com Manufacturer Package: 4-PLCC Height (Maximum): 3.87mm Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Family Part Number: HSMA-A431 Manufacturer Pack Quantity: 2,000 MSL Level: 2A (4 Weeks) Parts Dimension: 3.20mm L x 2.80mm W Voltage - Forward (Vf): 2.2V

Manufacturer: Broadcom Limited
Win Source Part Number: 1181824-HSMA-A431-Y00M1
Packaging: Tape and Reel
Mounting Style: SMD
Color: Amber
Configuration: Standard
Viewing Angle: 30°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 5000mcd
Current - Test: 50mA
Wavelength - Dominant: 590nm
Wavelength - Peak: 592nm
Categories: Optoelectronics
Supplier Device Package: 4-PLCC
Lens Style: Round with Domed Top
Manufacturer Homepage: www.avagotech.com
Manufacturer Package: 4-PLCC
Height (Maximum): 3.87mm
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
Family Part Number: HSMA-A431
Manufacturer Pack Quantity: 2,000
MSL Level: 2A (4 Weeks)
Parts Dimension: 3.20mm L x 2.80mm W
Voltage - Forward (Vf): 2.2V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1181824-HSMA-A431-Y00M1
Product Name Electronic Surplus - HSMA-A431-Y00M1
Unlock Full Specs
to access all available technical data