Manufacturer: Broadcom Limited
Win Source Part Number: 1181823-HSMA-A401-U4
Packaging: Reel
Mounting Style: SMD
Color: Amber
Configuration: Standard
Viewing Angle: 120°
Lens Color: Colorless
Lens Transparency: Clear
Current - Test: 50mA
Wavelength - Dominant: 590nm
Wavelength - Peak: 592nm
Categories: Optoelectronics
Supplier Device Package: 4-PLCC
Lens Style: Round with Flat Top
Lens Size: 2.20mm Dia
Manufacturer Homepage: www.avagotech.com
Manufacturer Package: 4-PLCC
Height (Maximum): 2.10mm
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 2A (4 Weeks)
Parts Dimension: 3.20mm L x 2.80mm W
Voltage - Forward (Vf): 2.2V
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1181823-HSMA-A401-U45M1 |
| Product Name | Electronic Surplus - HSMA-A401-U45M1 |