Manufacturer: AVAGO TECHNOLOGIES LIMITED
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1063533-HSMA-A101-T2
Packaging: Tape & Reel
Color: Orange
Mounting: SMD (SMT)
Viewing Angle: 120 °
Number of Pins: 2
Categories: OEM Parts(F-I)
Case / Package: PLCC
Number of LEDs: 1
Lens Style: Circular
Popularity: Low
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Shortage
RoHS: Compliant
Radiation Hardening: No
Dominant Wavelength: 590 nm
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1063533-HSMA-A101-T2WJ1 |
| Product Name | OEM Parts - OEM Parts (F - I) - HSMA-A101-T2WJ1 |