Broadcom Inc. Optical Sensors - Optical Sensors - Reflective - Analog Output - HSDL-9100-024 HSDL-9100-024

Description
Manufacturer: Broadcom Limited Win Source Part Number: 1181811-HSDL-9100-02 4 Packaging: Reel Mounting Style: SMD Response Time: 6μs, 6μs Output Type: Photodiode Sensing Method: Reflective Sensing Distance: 0.197" (5mm) Categories: Sensors, Transducers Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.avagotech.com Manufacturer Package: 4-SMD Current - DC Forward (If) (Maximum): 100mA Current - Collector (Ic) (Maximum): 100mA Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 3 (168 Hours)
Request a Quote
Description
Manufacturer: Broadcom Limited Win Source Part Number: 1181811-HSDL-9100-02 4 Packaging: Reel Mounting Style: SMD Response Time: 6μs, 6μs Output Type: Photodiode Sensing Method: Reflective Sensing Distance: 0.197" (5mm) Categories: Sensors, Transducers Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.avagotech.com Manufacturer Package: 4-SMD Current - DC Forward (If) (Maximum): 100mA Current - Collector (Ic) (Maximum): 100mA Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 3 (168 Hours)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Optical Sensors - Optical Sensors - Reflective - Analog Output - HSDL-9100-024 - 1181811-HSDL-9100-024 - Win Source Electronics
Laguna Hills, CA, United States
Optical Sensors - Optical Sensors - Reflective - Analog Output - HSDL-9100-024
1181811-HSDL-9100-024
Optical Sensors - Optical Sensors - Reflective - Analog Output - HSDL-9100-024 1181811-HSDL-9100-024
Manufacturer: Broadcom Limited Win Source Part Number: 1181811-HSDL-9100-02 4 Packaging: Reel Mounting Style: SMD Response Time: 6μs, 6μs Output Type: Photodiode Sensing Method: Reflective Sensing Distance: 0.197" (5mm) Categories: Sensors, Transducers Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.avagotech.com Manufacturer Package: 4-SMD Current - DC Forward (If) (Maximum): 100mA Current - Collector (Ic) (Maximum): 100mA Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 3 (168 Hours)

Manufacturer: Broadcom Limited
Win Source Part Number: 1181811-HSDL-9100-024
Packaging: Reel
Mounting Style: SMD
Response Time: 6μs, 6μs
Output Type: Photodiode
Sensing Method: Reflective
Sensing Distance: 0.197" (5mm)
Categories: Sensors, Transducers
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.avagotech.com
Manufacturer Package: 4-SMD
Current - DC Forward (If) (Maximum): 100mA
Current - Collector (Ic) (Maximum): 100mA
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 3 (168 Hours)

Buy Now
Sensors, Transducers - Optical Sensors - Reflective - Analog Output - HSDL-9100-024 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Optical Sensors - Reflective - Analog Output
HSDL-9100-024
Sensors, Transducers - Optical Sensors - Reflective - Analog Output HSDL-9100-024
IC PROX SENSOR ANLG OUT REFL SMD

IC PROX SENSOR ANLG OUT REFL SMD

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Sensor Chips Sensor Chips
Product Number 1181811-HSDL-9100-024 HSDL-9100-024
Product Name Optical Sensors - Optical Sensors - Reflective - Analog Output - HSDL-9100-024 Sensors, Transducers - Optical Sensors - Reflective - Analog Output
Package / Mounting Surface Mount (SMD)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Sensor Type Magnetic
Input Voltage 3.8 to 24 volts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
Current Sensors - Fluxgate - Churod Americas, Inc.
Churod Americas, Inc.
Specs
Sensor Type Current
Applications Automobile
View Details
D6T MEMS Thermal Sensors - D6T-44L-06 - Aratas America LLC
Specs
Sensor Type Temperature
Standards and Certifications RoHS
View Details
2 suppliers