Manufacturer: AVAGO TECHNOLOGIES LIMITED
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1024581-HSDL-9100-00
Packaging: Tape and Reel
Termination: SMD/SMT
Mounting: SMD (SMT)
Number of Pins: 4
Sensing Method: Optical
Sensing Distance: 5 mm
Categories: OEM Parts(F-I)
Popularity: Low
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -40 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1024581-HSDL-9100-001 |
| Product Name | OEM Parts - OEM Parts (F - I) - HSDL-9100-001 |