Manufacturer: Broadcom Limited (Agilint)
Win Source Part Number: 001709-HSDL-7000
Category: Integrated Circuits(ICs)
Family: Interface - Encoders, Decoders, Converters
Packaging: Reel(TR)
Type: Infrared Encoder/Decoder
Mounting Style: SMD/SMT
Package: 8-SOIC (0.209", 5.30mm Width)
Manufacturer Device Package: 8-SOIC
Applications: Fax, Modems, Pagers
Voltage - Supply, Analog: 2.7 V ~ 5.5 V
Voltage - Supply, Digital: 2.7 V ~ 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 001709-HSDL-7000 |
| Product Name | Integrated Circuits(ICs) |