Broadcom Inc. Encoders - HRPG-ASCA#17C HRPG-ASCA#17C

Description
Manufacturer: Broadcom Limited Win Source Part Number: 144535-HRPG-ASCA#17C Termination Style: Cable with Connector Mounting: Panel Mount Output Type: Quadrature (Incremental) Actuator Type: 1/4" Dia Round End Built in Switch: No Encoder Type: Optical Pulses per Revolution: 120 Detent: No Rotational Life (Cycles Min): 1M Categories: Sensors, Transducers Status: Active Supply Voltage - Operating: 5V Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 144535-HRPG-ASCA#17C Termination Style: Cable with Connector Mounting: Panel Mount Output Type: Quadrature (Incremental) Actuator Type: 1/4" Dia Round End Built in Switch: No Encoder Type: Optical Pulses per Revolution: 120 Detent: No Rotational Life (Cycles Min): 1M Categories: Sensors, Transducers Status: Active Supply Voltage - Operating: 5V Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Encoders - HRPG-ASCA#17C
144535-HRPG-ASCA#17C
Encoders - HRPG-ASCA#17C 144535-HRPG-ASCA#17C
Manufacturer: Broadcom Limited Win Source Part Number: 144535-HRPG-ASCA#17C Termination Style: Cable with Connector Mounting: Panel Mount Output Type: Quadrature (Incremental) Actuator Type: 1/4" Dia Round End Built in Switch: No Encoder Type: Optical Pulses per Revolution: 120 Detent: No Rotational Life (Cycles Min): 1M Categories: Sensors, Transducers Status: Active Supply Voltage - Operating: 5V Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited

Manufacturer: Broadcom Limited
Win Source Part Number: 144535-HRPG-ASCA#17C
Termination Style: Cable with Connector
Mounting: Panel Mount
Output Type: Quadrature (Incremental)
Actuator Type: 1/4" Dia Round End
Built in Switch: No
Encoder Type: Optical
Pulses per Revolution: 120
Detent: No
Rotational Life (Cycles Min): 1M
Categories: Sensors, Transducers
Status: Active
Supply Voltage - Operating: 5V
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Encoders
Product Number 144535-HRPG-ASCA#17C
Product Name Encoders - HRPG-ASCA#17C
Supply Voltage 5V
Unlock Full Specs
to access all available technical data

Similar Products

Encoder & Decoder ICs - 7989023P - RS Components, Ltd.
Specs
Package Type SOIC; SOIC
Logic Family HCMOS
Number of Pins 16
View Details
SN74HC148 8-Line To 3-Line Priority Encoders - SN74HC148NSR - Texas Instruments
Specs
Input Lines 8
Output Lines 3
Supply Voltage 3.3V; 5V; 2
View Details
8-Input Priority Encoder - 10565/E,F - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Input Lines 8
Supply Voltage (-8) VDC
Features Priority Encoder
View Details