Broadcom Inc. Sensors, Transducers - Encoders HRPG-ASCA#13R

Description
Win Source Part Number: 1378596-HRPG-ASCA#13 R Category: Sensors, Transducers - Encoders Fake Threat In the Open Market: 31 pct. MSL Level: 1 (Unlimited) Mfr: Broadcom Limited Series: HRPG Package: Bulk Product Status: Active Base Product Number: HRPG-ASCA Mounting Type: PCB, Through Hole HTSUS: 8543.70.4500 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 5V Output Type: Quadrature (Incremental) Orientation: Vertical Actuator Type: 1/4" Dia Flatted End Termination Style: PC Pin Built in Switch: No Encoder Type: Optical Pulses per Revolution: 120 Detent: No Rotational Life (Cycles Min): 1M
Request a Quote Datasheet
Description
Win Source Part Number: 1378596-HRPG-ASCA#13 R Category: Sensors, Transducers - Encoders Fake Threat In the Open Market: 31 pct. MSL Level: 1 (Unlimited) Mfr: Broadcom Limited Series: HRPG Package: Bulk Product Status: Active Base Product Number: HRPG-ASCA Mounting Type: PCB, Through Hole HTSUS: 8543.70.4500 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 5V Output Type: Quadrature (Incremental) Orientation: Vertical Actuator Type: 1/4" Dia Flatted End Termination Style: PC Pin Built in Switch: No Encoder Type: Optical Pulses per Revolution: 120 Detent: No Rotational Life (Cycles Min): 1M
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Encoders - 1378596-HRPG-ASCA#13R - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Encoders
1378596-HRPG-ASCA#13R
Sensors, Transducers - Encoders 1378596-HRPG-ASCA#13R
Win Source Part Number: 1378596-HRPG-ASCA#13 R Category: Sensors, Transducers - Encoders Fake Threat In the Open Market: 31 pct. MSL Level: 1 (Unlimited) Mfr: Broadcom Limited Series: HRPG Package: Bulk Product Status: Active Base Product Number: HRPG-ASCA Mounting Type: PCB, Through Hole HTSUS: 8543.70.4500 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 5V Output Type: Quadrature (Incremental) Orientation: Vertical Actuator Type: 1/4" Dia Flatted End Termination Style: PC Pin Built in Switch: No Encoder Type: Optical Pulses per Revolution: 120 Detent: No Rotational Life (Cycles Min): 1M

Win Source Part Number: 1378596-HRPG-ASCA#13R
Category: Sensors, Transducers - Encoders
Fake Threat In the Open Market: 31 pct.
MSL Level: 1 (Unlimited)
Mfr: Broadcom Limited
Series: HRPG
Package: Bulk
Product Status: Active
Base Product Number: HRPG-ASCA
Mounting Type: PCB, Through Hole
HTSUS: 8543.70.4500
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Supply: 5V
Output Type: Quadrature (Incremental)
Orientation: Vertical
Actuator Type: 1/4" Dia Flatted End
Termination Style: PC Pin
Built in Switch: No
Encoder Type: Optical
Pulses per Revolution: 120
Detent: No
Rotational Life (Cycles Min): 1M

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Encoders
Product Number 1378596-HRPG-ASCA#13R
Product Name Sensors, Transducers - Encoders
Supply Voltage 5V
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Encoders, Decoders, Converters - ADV7181BBCPZ - Lingto Electronic Limited
Specs
Package Type 64-VFQFN Exposed Pad, CSP
View Details
Encoder & Decoder ICs - 7989023P - RS Components, Ltd.
Specs
Package Type SOIC; SOIC
Logic Family HCMOS
Number of Pins 16
View Details
SN54HC148 8-Line To 3-Line Priority Encoders - SN54HC148J - Texas Instruments
Specs
Input Lines 8
Output Lines 3
Supply Voltage 2
View Details
8-Input Priority Encoder - 54148/E,F - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Input Lines 8
Supply Voltage 7 V
Features Priority Encoder
View Details