Broadcom Inc. Rotary Switches - HRPG-ASCA#13C HRPG-ASCA#13C

Description
Manufacturer: Broadcom Limited Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1091754-HRPG-ASCA#13 C Termination: Cable Orientation: Vertical Mounting: SMD (SMT) Output Type: Incremental, Quadrature Operating Supply Voltage: 5.5 V Built in Switch: No Number of Channels: 2 Number of Pins: 5 Encoder Type: Optical Pulses per Revolution: 480 Detent: No Categories: Rotary Switches Case / Package: Module Alternative Parts (Cross-Reference): HRPG-ASCA#13CHRPG-AS CA$13C; HRPG-ASCA-13C; HRPG-ASCA13C; HRPGASCA13C; Popularity: Low Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Lead Free: Yes Mount: Panel RoHS: Compliant Radiation Hardening: No Min Operating Temperature: 0 °C
Request a Quote
Description
Manufacturer: Broadcom Limited Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1091754-HRPG-ASCA#13 C Termination: Cable Orientation: Vertical Mounting: SMD (SMT) Output Type: Incremental, Quadrature Operating Supply Voltage: 5.5 V Built in Switch: No Number of Channels: 2 Number of Pins: 5 Encoder Type: Optical Pulses per Revolution: 480 Detent: No Categories: Rotary Switches Case / Package: Module Alternative Parts (Cross-Reference): HRPG-ASCA#13CHRPG-AS CA$13C; HRPG-ASCA-13C; HRPG-ASCA13C; HRPGASCA13C; Popularity: Low Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Lead Free: Yes Mount: Panel RoHS: Compliant Radiation Hardening: No Min Operating Temperature: 0 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Rotary Switches - HRPG-ASCA#13C - HRPG-ASCA#13C - Win Source Electronics
Laguna Hills, CA, United States
Rotary Switches - HRPG-ASCA#13C
HRPG-ASCA#13C
Rotary Switches - HRPG-ASCA#13C HRPG-ASCA#13C
Manufacturer: Broadcom Limited Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1091754-HRPG-ASCA#13 C Termination: Cable Orientation: Vertical Mounting: SMD (SMT) Output Type: Incremental, Quadrature Operating Supply Voltage: 5.5 V Built in Switch: No Number of Channels: 2 Number of Pins: 5 Encoder Type: Optical Pulses per Revolution: 480 Detent: No Categories: Rotary Switches Case / Package: Module Alternative Parts (Cross-Reference): HRPG-ASCA#13CHRPG-AS CA$13C; HRPG-ASCA-13C; HRPG-ASCA13C; HRPGASCA13C; Popularity: Low Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Lead Free: Yes Mount: Panel RoHS: Compliant Radiation Hardening: No Min Operating Temperature: 0 °C

Manufacturer: Broadcom Limited
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1091754-HRPG-ASCA#13C
Termination: Cable
Orientation: Vertical
Mounting: SMD (SMT)
Output Type: Incremental, Quadrature
Operating Supply Voltage: 5.5 V
Built in Switch: No
Number of Channels: 2
Number of Pins: 5
Encoder Type: Optical
Pulses per Revolution: 480
Detent: No
Categories: Rotary Switches
Case / Package: Module
Alternative Parts (Cross-Reference): HRPG-ASCA#13CHRPG-ASCA$13C; HRPG-ASCA-13C; HRPG-ASCA13C; HRPGASCA13C;
Popularity: Low
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 70 °C
Lead Free: Yes
Mount: Panel
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: 0 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Rotary Switches
Product Number HRPG-ASCA#13C
Product Name Rotary Switches - HRPG-ASCA#13C
Unlock Full Specs
to access all available technical data

Similar Products

Rotary Switch - SB 20 - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Construction Multideck
Actuator Type Bare Shaft
Positions per Pole Up to 6 poles per wafer
View Details
Specs
Actuator Type Keylock
View Details
N program - NWS - Selector switch - NWS32 -  - Schmersal Inc.
Specs
Mechanical Life 300000 cycles
Operating Torque 84.96 In-oz (60 N-cm)
Text for Number of Positions per Pole 3
View Details