Broadcom Inc. Sensors, Transducers - Encoders - Industrial HRPG-ASCA#11C

Description
Win Source Part Number: 1382274-HRPG-ASCA#11 C Category: Sensors, Transducers>Encoders - Industrial Series: HRPG Termination Style: Cable with Connector Package: Bulk Orientation: Vertical Standard Package: 50 pcs Output Type: Quadrature (Incremental) Actuator Type: 1/4" Dia Round End Built in Switch: No Encoder Type: Optical Pulses per Revolution: 120 Detent: No Rotational Life (Cycles Min): 1M Voltage - Supply: 5V Mounting Type: Panel Mount ECCN: EAR99 Fake Threat In the Open Market: 67 pct. REACH Status: REACH Unaffected HTSUS: 8543.70.4500 Mfr: Broadcom Limited Base Product Number: HRPG-ASCA Moisture Sensitivity Level (MSL): 1 (Unlimited)
Request a Quote Datasheet
Description
Win Source Part Number: 1382274-HRPG-ASCA#11 C Category: Sensors, Transducers>Encoders - Industrial Series: HRPG Termination Style: Cable with Connector Package: Bulk Orientation: Vertical Standard Package: 50 pcs Output Type: Quadrature (Incremental) Actuator Type: 1/4" Dia Round End Built in Switch: No Encoder Type: Optical Pulses per Revolution: 120 Detent: No Rotational Life (Cycles Min): 1M Voltage - Supply: 5V Mounting Type: Panel Mount ECCN: EAR99 Fake Threat In the Open Market: 67 pct. REACH Status: REACH Unaffected HTSUS: 8543.70.4500 Mfr: Broadcom Limited Base Product Number: HRPG-ASCA Moisture Sensitivity Level (MSL): 1 (Unlimited)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Encoders - Industrial - 1382274-HRPG-ASCA#11C - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Encoders - Industrial
1382274-HRPG-ASCA#11C
Sensors, Transducers - Encoders - Industrial 1382274-HRPG-ASCA#11C
Win Source Part Number: 1382274-HRPG-ASCA#11 C Category: Sensors, Transducers>Encoders - Industrial Series: HRPG Termination Style: Cable with Connector Package: Bulk Orientation: Vertical Standard Package: 50 pcs Output Type: Quadrature (Incremental) Actuator Type: 1/4" Dia Round End Built in Switch: No Encoder Type: Optical Pulses per Revolution: 120 Detent: No Rotational Life (Cycles Min): 1M Voltage - Supply: 5V Mounting Type: Panel Mount ECCN: EAR99 Fake Threat In the Open Market: 67 pct. REACH Status: REACH Unaffected HTSUS: 8543.70.4500 Mfr: Broadcom Limited Base Product Number: HRPG-ASCA Moisture Sensitivity Level (MSL): 1 (Unlimited)

Win Source Part Number: 1382274-HRPG-ASCA#11C
Category: Sensors, Transducers>Encoders - Industrial
Series: HRPG
Termination Style: Cable with Connector
Package: Bulk
Orientation: Vertical
Standard Package: 50 pcs
Output Type: Quadrature (Incremental)
Actuator Type: 1/4" Dia Round End
Built in Switch: No
Encoder Type: Optical
Pulses per Revolution: 120
Detent: No
Rotational Life (Cycles Min): 1M
Voltage - Supply: 5V
Mounting Type: Panel Mount
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
REACH Status: REACH Unaffected
HTSUS: 8543.70.4500
Mfr: Broadcom Limited
Base Product Number: HRPG-ASCA
Moisture Sensitivity Level (MSL): 1 (Unlimited)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Encoders
Product Number 1382274-HRPG-ASCA#11C
Product Name Sensors, Transducers - Encoders - Industrial
Supply Voltage 5V
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Encoders, Decoders, Converters - TVP5154AIPNPR - Lingto Electronic Limited
Specs
Package Type QFP; 128-TQFP Exposed Pad
View Details
Encoder & Decoder ICs - 8850709 - RS Components, Ltd.
Specs
Supply Voltage 12 v
12 v
Package Type Sop
Logic Family HT12
View Details