Broadcom Inc. Rotary Switches - HRPG-AS32#59C HRPG-AS32#59C

Description
Manufacturer: Broadcom Limited Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1009688-HRPG-AS32#59 C Termination: Cable Orientation: Vertical Output Type: Incremental, Quadrature Operating Supply Voltage: 5.5 V Built in Switch: No Number of Channels: 2 Number of Pins: 5 Encoder Type: Optical Pulses per Revolution: 32 Detent: No Categories: Rotary Switches Alternative Parts (Cross-Reference): HRPG-AS32#59CHRPG-AS 32$59C; HRPG-AS32-59C; HRPGAS3259C; Popularity: Low Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Lead Free: Yes Mount: Panel RoHS: Compliant Min Operating Temperature: 0 °C
Request a Quote
Description
Manufacturer: Broadcom Limited Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1009688-HRPG-AS32#59 C Termination: Cable Orientation: Vertical Output Type: Incremental, Quadrature Operating Supply Voltage: 5.5 V Built in Switch: No Number of Channels: 2 Number of Pins: 5 Encoder Type: Optical Pulses per Revolution: 32 Detent: No Categories: Rotary Switches Alternative Parts (Cross-Reference): HRPG-AS32#59CHRPG-AS 32$59C; HRPG-AS32-59C; HRPGAS3259C; Popularity: Low Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Lead Free: Yes Mount: Panel RoHS: Compliant Min Operating Temperature: 0 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Rotary Switches - HRPG-AS32#59C - HRPG-AS32#59C - Win Source Electronics
Laguna Hills, CA, United States
Rotary Switches - HRPG-AS32#59C
HRPG-AS32#59C
Rotary Switches - HRPG-AS32#59C HRPG-AS32#59C
Manufacturer: Broadcom Limited Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1009688-HRPG-AS32#59 C Termination: Cable Orientation: Vertical Output Type: Incremental, Quadrature Operating Supply Voltage: 5.5 V Built in Switch: No Number of Channels: 2 Number of Pins: 5 Encoder Type: Optical Pulses per Revolution: 32 Detent: No Categories: Rotary Switches Alternative Parts (Cross-Reference): HRPG-AS32#59CHRPG-AS 32$59C; HRPG-AS32-59C; HRPGAS3259C; Popularity: Low Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Lead Free: Yes Mount: Panel RoHS: Compliant Min Operating Temperature: 0 °C

Manufacturer: Broadcom Limited
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1009688-HRPG-AS32#59C
Termination: Cable
Orientation: Vertical
Output Type: Incremental, Quadrature
Operating Supply Voltage: 5.5 V
Built in Switch: No
Number of Channels: 2
Number of Pins: 5
Encoder Type: Optical
Pulses per Revolution: 32
Detent: No
Categories: Rotary Switches
Alternative Parts (Cross-Reference): HRPG-AS32#59CHRPG-AS32$59C; HRPG-AS32-59C; HRPGAS3259C;
Popularity: Low
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 70 °C
Lead Free: Yes
Mount: Panel
RoHS: Compliant
Min Operating Temperature: 0 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Rotary Switches
Product Number HRPG-AS32#59C
Product Name Rotary Switches - HRPG-AS32#59C
Unlock Full Specs
to access all available technical data

Similar Products

Selector Switches - 0033.1101-ND - DigiKey
Specs
Current Rating 10.0 amps
Mechanical Life 300 cycles
Terminal Type Solder Terminals
View Details
ComEx Switch module 4-pole - comex-switch-module-4-pole - BARTEC
Specs
Operating Temperature -55 to 85 F (-48 to 29 C)
View Details
Selector Switches - 450-35-511-131-R-900-ND - DigiKey
Specs
Current Rating 500.0 amps
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Toggle switch - H-30-SW - Festo Corporation
Festo Corporation
Specs
Operating Torque 19.82 In-oz (14 N-cm)
View Details