Broadcom Inc. Encoders - HRPG-AS32#13F HRPG-AS32#13F

Description
Manufacturer: Broadcom Limited Win Source Part Number: 718562-HRPG-AS32#13F Termination Style: PC Pin Mounting Style: Panel, PCB Through Hole Orientation: Vertical Output Type: Quadrature (Incremental) Actuator Type: 1/4" Dia Flatted End Built in Switch: No Encoder Type: Optical Pulses per Revolution: 32 Detent: No Rotational Life (Cycles Min): 1M Categories: Sensors, Transducers Popularity: Low Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Supply Voltage (V): 5V
Request a Quote
Description
Manufacturer: Broadcom Limited Win Source Part Number: 718562-HRPG-AS32#13F Termination Style: PC Pin Mounting Style: Panel, PCB Through Hole Orientation: Vertical Output Type: Quadrature (Incremental) Actuator Type: 1/4" Dia Flatted End Built in Switch: No Encoder Type: Optical Pulses per Revolution: 32 Detent: No Rotational Life (Cycles Min): 1M Categories: Sensors, Transducers Popularity: Low Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Supply Voltage (V): 5V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Encoders - HRPG-AS32#13F
718562-HRPG-AS32#13F
Encoders - HRPG-AS32#13F 718562-HRPG-AS32#13F
Manufacturer: Broadcom Limited Win Source Part Number: 718562-HRPG-AS32#13F Termination Style: PC Pin Mounting Style: Panel, PCB Through Hole Orientation: Vertical Output Type: Quadrature (Incremental) Actuator Type: 1/4" Dia Flatted End Built in Switch: No Encoder Type: Optical Pulses per Revolution: 32 Detent: No Rotational Life (Cycles Min): 1M Categories: Sensors, Transducers Popularity: Low Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Supply Voltage (V): 5V

Manufacturer: Broadcom Limited
Win Source Part Number: 718562-HRPG-AS32#13F
Termination Style: PC Pin
Mounting Style: Panel, PCB Through Hole
Orientation: Vertical
Output Type: Quadrature (Incremental)
Actuator Type: 1/4" Dia Flatted End
Built in Switch: No
Encoder Type: Optical
Pulses per Revolution: 32
Detent: No
Rotational Life (Cycles Min): 1M
Categories: Sensors, Transducers
Popularity: Low
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Supply Voltage (V): 5V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Logic Encoders
Product Number 718562-HRPG-AS32#13F
Product Name Encoders - HRPG-AS32#13F
Supply Voltage 5V
Unlock Full Specs
to access all available technical data

Similar Products

SN74LS148 8-line to 3-line priority encoder - SN74LS148N - Texas Instruments
Specs
Input Lines 8
Output Lines 3
Supply Voltage 4.75
View Details
2 suppliers
Encoder & Decoder ICs - 427673 - RS Components, Ltd.
Specs
Package Type X2-DFN
Number of Pins 8
View Details