Broadcom Inc. Sensors, Transducers - Encoders HRPG-AD32#54R

Description
Win Source Part Number: 1378595-HRPG-AD32#54 R Category: Sensors, Transducers - Encoders Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) Mfr: Broadcom Limited Series: HRPG Package: Bulk Product Status: Active Base Product Number: HRPG-AD32 Mounting Type: PCB, Through Hole HTSUS: 8543.70.4500 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 5V Output Type: Quadrature (Incremental) Orientation: Vertical Actuator Type: 6mm Dia Round End Termination Style: PC Pin Built in Switch: No Encoder Type: Optical Pulses per Revolution: 32 Detent: Yes Rotational Life (Cycles Min): 1M
Request a Quote Datasheet
Description
Win Source Part Number: 1378595-HRPG-AD32#54 R Category: Sensors, Transducers - Encoders Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) Mfr: Broadcom Limited Series: HRPG Package: Bulk Product Status: Active Base Product Number: HRPG-AD32 Mounting Type: PCB, Through Hole HTSUS: 8543.70.4500 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 5V Output Type: Quadrature (Incremental) Orientation: Vertical Actuator Type: 6mm Dia Round End Termination Style: PC Pin Built in Switch: No Encoder Type: Optical Pulses per Revolution: 32 Detent: Yes Rotational Life (Cycles Min): 1M
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Encoders - 1378595-HRPG-AD32#54R - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Encoders
1378595-HRPG-AD32#54R
Sensors, Transducers - Encoders 1378595-HRPG-AD32#54R
Win Source Part Number: 1378595-HRPG-AD32#54 R Category: Sensors, Transducers - Encoders Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) Mfr: Broadcom Limited Series: HRPG Package: Bulk Product Status: Active Base Product Number: HRPG-AD32 Mounting Type: PCB, Through Hole HTSUS: 8543.70.4500 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 5V Output Type: Quadrature (Incremental) Orientation: Vertical Actuator Type: 6mm Dia Round End Termination Style: PC Pin Built in Switch: No Encoder Type: Optical Pulses per Revolution: 32 Detent: Yes Rotational Life (Cycles Min): 1M

Win Source Part Number: 1378595-HRPG-AD32#54R
Category: Sensors, Transducers - Encoders
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
Mfr: Broadcom Limited
Series: HRPG
Package: Bulk
Product Status: Active
Base Product Number: HRPG-AD32
Mounting Type: PCB, Through Hole
HTSUS: 8543.70.4500
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Supply: 5V
Output Type: Quadrature (Incremental)
Orientation: Vertical
Actuator Type: 6mm Dia Round End
Termination Style: PC Pin
Built in Switch: No
Encoder Type: Optical
Pulses per Revolution: 32
Detent: Yes
Rotational Life (Cycles Min): 1M

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Encoders
Product Number 1378595-HRPG-AD32#54R
Product Name Sensors, Transducers - Encoders
Supply Voltage 5V
Unlock Full Specs
to access all available technical data

Similar Products

Encoder & Decoder ICs - 7989023 - RS Components, Ltd.
Specs
Supply Voltage 6 v
Package Type SOIC; Soic
Logic Family HCMOS
View Details
CD74HC147 High Speed CMOS Logic 10-to-4 Line Priority Encoder - CD74HC147EE4 - Texas Instruments
Specs
Input Lines 10
Output Lines 4
Supply Voltage 3.3V; 5V; 2
View Details
Interface - Encoders, Decoders, Converters - TW2984-NA2-CR - Lingto Electronic Limited
Specs
Package Type 68-VFQFN Exposed Pad
View Details