Broadcom Inc. Sensors, Transducers - Encoders HRPG-AD32#53R

Description
Win Source Part Number: 1378594-HRPG-AD32#53 R Category: Sensors, Transducers - Encoders Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) Mfr: Broadcom Limited Series: HRPG Package: Bulk Product Status: Active Base Product Number: HRPG-AD32 Mounting Type: PCB, Through Hole HTSUS: 8543.70.4500 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 5V Output Type: Quadrature (Incremental) Orientation: Vertical Actuator Type: 6mm Dia Flatted End Termination Style: PC Pin Built in Switch: No Encoder Type: Optical Pulses per Revolution: 32 Detent: Yes Rotational Life (Cycles Min): 1M
Request a Quote Datasheet
Description
Win Source Part Number: 1378594-HRPG-AD32#53 R Category: Sensors, Transducers - Encoders Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) Mfr: Broadcom Limited Series: HRPG Package: Bulk Product Status: Active Base Product Number: HRPG-AD32 Mounting Type: PCB, Through Hole HTSUS: 8543.70.4500 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 5V Output Type: Quadrature (Incremental) Orientation: Vertical Actuator Type: 6mm Dia Flatted End Termination Style: PC Pin Built in Switch: No Encoder Type: Optical Pulses per Revolution: 32 Detent: Yes Rotational Life (Cycles Min): 1M
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Encoders - 1378594-HRPG-AD32#53R - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Encoders
1378594-HRPG-AD32#53R
Sensors, Transducers - Encoders 1378594-HRPG-AD32#53R
Win Source Part Number: 1378594-HRPG-AD32#53 R Category: Sensors, Transducers - Encoders Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) Mfr: Broadcom Limited Series: HRPG Package: Bulk Product Status: Active Base Product Number: HRPG-AD32 Mounting Type: PCB, Through Hole HTSUS: 8543.70.4500 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 5V Output Type: Quadrature (Incremental) Orientation: Vertical Actuator Type: 6mm Dia Flatted End Termination Style: PC Pin Built in Switch: No Encoder Type: Optical Pulses per Revolution: 32 Detent: Yes Rotational Life (Cycles Min): 1M

Win Source Part Number: 1378594-HRPG-AD32#53R
Category: Sensors, Transducers - Encoders
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
Mfr: Broadcom Limited
Series: HRPG
Package: Bulk
Product Status: Active
Base Product Number: HRPG-AD32
Mounting Type: PCB, Through Hole
HTSUS: 8543.70.4500
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Supply: 5V
Output Type: Quadrature (Incremental)
Orientation: Vertical
Actuator Type: 6mm Dia Flatted End
Termination Style: PC Pin
Built in Switch: No
Encoder Type: Optical
Pulses per Revolution: 32
Detent: Yes
Rotational Life (Cycles Min): 1M

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Encoders
Product Number 1378594-HRPG-AD32#53R
Product Name Sensors, Transducers - Encoders
Supply Voltage 5V
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Encoders, Decoders, Converters - TVP5160PNP - Lingto Electronic Limited
Specs
Package Type QFP; 128-TQFP Exposed Pad
View Details
Interface - Encoders, Decoders, Converters - HMP8156CN - Lingto Electronic Limited
Specs
Package Type QFP; 64-BQFP
View Details
8-Input Priority Encoder - 54148/E,F - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Input Lines 8
Supply Voltage 7 V
Features Priority Encoder
View Details