Broadcom Inc. Sensors, Transducers - Encoders - Industrial HRPG-AD32#51C

Description
Win Source Part Number: 1350908-HRPG-AD32#51 C Category: Sensors, Transducers - Encoders - Industrial Series: HRPG Termination Style: Cable with Connector Package: Bulk Orientation: Vertical Standard Package: 50 Output Type: Quadrature (Incremental) Actuator Type: 6mm Dia Round End Built in Switch: No Encoder Type: Optical Pulses per Revolution: 32 Detent: Yes Rotational Life (Cycles Min): 1M Voltage - Supply: 5V Mounting Type: Panel Mount ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8543.70.4500 Mfr: Broadcom Limited Base Product Number: HRPG-AD32
Request a Quote Datasheet
Description
Win Source Part Number: 1350908-HRPG-AD32#51 C Category: Sensors, Transducers - Encoders - Industrial Series: HRPG Termination Style: Cable with Connector Package: Bulk Orientation: Vertical Standard Package: 50 Output Type: Quadrature (Incremental) Actuator Type: 6mm Dia Round End Built in Switch: No Encoder Type: Optical Pulses per Revolution: 32 Detent: Yes Rotational Life (Cycles Min): 1M Voltage - Supply: 5V Mounting Type: Panel Mount ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8543.70.4500 Mfr: Broadcom Limited Base Product Number: HRPG-AD32
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Encoders - Industrial - 1350908-HRPG-AD32#51C - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Encoders - Industrial
1350908-HRPG-AD32#51C
Sensors, Transducers - Encoders - Industrial 1350908-HRPG-AD32#51C
Win Source Part Number: 1350908-HRPG-AD32#51 C Category: Sensors, Transducers - Encoders - Industrial Series: HRPG Termination Style: Cable with Connector Package: Bulk Orientation: Vertical Standard Package: 50 Output Type: Quadrature (Incremental) Actuator Type: 6mm Dia Round End Built in Switch: No Encoder Type: Optical Pulses per Revolution: 32 Detent: Yes Rotational Life (Cycles Min): 1M Voltage - Supply: 5V Mounting Type: Panel Mount ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8543.70.4500 Mfr: Broadcom Limited Base Product Number: HRPG-AD32

Win Source Part Number: 1350908-HRPG-AD32#51C
Category: Sensors, Transducers - Encoders - Industrial
Series: HRPG
Termination Style: Cable with Connector
Package: Bulk
Orientation: Vertical
Standard Package: 50
Output Type: Quadrature (Incremental)
Actuator Type: 6mm Dia Round End
Built in Switch: No
Encoder Type: Optical
Pulses per Revolution: 32
Detent: Yes
Rotational Life (Cycles Min): 1M
Voltage - Supply: 5V
Mounting Type: Panel Mount
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8543.70.4500
Mfr: Broadcom Limited
Base Product Number: HRPG-AD32

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Encoders
Product Number 1350908-HRPG-AD32#51C
Product Name Sensors, Transducers - Encoders - Industrial
Supply Voltage 5V
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Encoders, Decoders, Converters - ADV7188BSTZ - Lingto Electronic Limited
Specs
Package Type QFP; 80-LQFP
View Details
Encoder & Decoder ICs - 7989023 - RS Components, Ltd.
Specs
Supply Voltage 6 v
Package Type SOIC; Soic
Logic Family HCMOS
View Details
Interface - Encoders, Decoders, Converters - TVP5150PBSR - Lingto Electronic Limited
Specs
Package Type QFP; 32-TQFP
View Details
8-Input Priority Encoder - 54148/E,F - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Input Lines 8
Supply Voltage 7 V
Features Priority Encoder
View Details