Broadcom Inc. Rotary Switches - HRPG-AD32#16C HRPG-AD32#16C

Description
Manufacturer: Broadcom Limited Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1033003-HRPG-AD32#16 C Termination: Cable Orientation: Vertical Mounting: SMD (SMT) Output Type: Incremental, Quadrature Built in Switch: No Number of Channels: 2 Number of Pins: 5 Encoder Type: Optical Pulses per Revolution: 128 Detent: Yes Categories: Rotary Switches Case / Package: Module Alternative Parts (Cross-Reference): HRPG-AD32#16CHRPG-AD 32$16C; HRPG-AD32-16C; HRPGAD3216C; Popularity: Low Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Lead Free: Yes Mount: Panel RoHS: Compliant Radiation Hardening: No Min Operating Temperature: 0 °C REACH SVHC: No SVHC Max Supply Voltage: 5.5 V Min Supply Voltage: 4.5 V
Request a Quote
Description
Manufacturer: Broadcom Limited Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1033003-HRPG-AD32#16 C Termination: Cable Orientation: Vertical Mounting: SMD (SMT) Output Type: Incremental, Quadrature Built in Switch: No Number of Channels: 2 Number of Pins: 5 Encoder Type: Optical Pulses per Revolution: 128 Detent: Yes Categories: Rotary Switches Case / Package: Module Alternative Parts (Cross-Reference): HRPG-AD32#16CHRPG-AD 32$16C; HRPG-AD32-16C; HRPGAD3216C; Popularity: Low Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Lead Free: Yes Mount: Panel RoHS: Compliant Radiation Hardening: No Min Operating Temperature: 0 °C REACH SVHC: No SVHC Max Supply Voltage: 5.5 V Min Supply Voltage: 4.5 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Rotary Switches - HRPG-AD32#16C - HRPG-AD32#16C - Win Source Electronics
Laguna Hills, CA, United States
Rotary Switches - HRPG-AD32#16C
HRPG-AD32#16C
Rotary Switches - HRPG-AD32#16C HRPG-AD32#16C
Manufacturer: Broadcom Limited Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1033003-HRPG-AD32#16 C Termination: Cable Orientation: Vertical Mounting: SMD (SMT) Output Type: Incremental, Quadrature Built in Switch: No Number of Channels: 2 Number of Pins: 5 Encoder Type: Optical Pulses per Revolution: 128 Detent: Yes Categories: Rotary Switches Case / Package: Module Alternative Parts (Cross-Reference): HRPG-AD32#16CHRPG-AD 32$16C; HRPG-AD32-16C; HRPGAD3216C; Popularity: Low Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Lead Free: Yes Mount: Panel RoHS: Compliant Radiation Hardening: No Min Operating Temperature: 0 °C REACH SVHC: No SVHC Max Supply Voltage: 5.5 V Min Supply Voltage: 4.5 V

Manufacturer: Broadcom Limited
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1033003-HRPG-AD32#16C
Termination: Cable
Orientation: Vertical
Mounting: SMD (SMT)
Output Type: Incremental, Quadrature
Built in Switch: No
Number of Channels: 2
Number of Pins: 5
Encoder Type: Optical
Pulses per Revolution: 128
Detent: Yes
Categories: Rotary Switches
Case / Package: Module
Alternative Parts (Cross-Reference): HRPG-AD32#16CHRPG-AD32$16C; HRPG-AD32-16C; HRPGAD3216C;
Popularity: Low
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 70 °C
Lead Free: Yes
Mount: Panel
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: 0 °C
REACH SVHC: No SVHC
Max Supply Voltage: 5.5 V
Min Supply Voltage: 4.5 V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Rotary Switches
Product Number HRPG-AD32#16C
Product Name Rotary Switches - HRPG-AD32#16C
Unlock Full Specs
to access all available technical data

Similar Products

N program - NWSE - Step switch - NWSE3K.1 -  - Schmersal Inc.
Specs
Operating Torque 84.96 In-oz (60 N-cm)
Text for Number of Positions per Pole 3
Operating Temperature 32 to 167 F (0 to 75 C)
View Details
Rotary Switches - 1758811 - RS Components, Ltd.
RS Components, Ltd.
Specs
DC Voltage Rating 48 volts
Angle of Throw 90 degrees
Dimensions 9.2 dia. x 15.1mm
View Details
Coding Switch - SC17 - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Actuator Type Bare Shaft
Terminal Type PC Pins
View Details