Broadcom Inc. Encoders - HRPG-AD32#14R HRPG-AD32#14R

Description
Manufacturer: Broadcom Limited Win Source Part Number: 776191-HRPG-AD32#14R Series: HRPG Termination Style: PC Pin Orientation: Vertical Mounting: PCB, Through Hole Output Type: Quadrature (Incremental) Operating Supply Voltage: 5V Actuator Type: 1/4" Dia Round End Built in Switch: No Family Name: HRPG Encoder Type: Optical Pulses per Revolution: 32 Detent: Yes Rotational Life (Cycles Min): 1M Categories: Sensors, Transducers Introduction Date: May 31, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2027 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 776191-HRPG-AD32#14R Series: HRPG Termination Style: PC Pin Orientation: Vertical Mounting: PCB, Through Hole Output Type: Quadrature (Incremental) Operating Supply Voltage: 5V Actuator Type: 1/4" Dia Round End Built in Switch: No Family Name: HRPG Encoder Type: Optical Pulses per Revolution: 32 Detent: Yes Rotational Life (Cycles Min): 1M Categories: Sensors, Transducers Introduction Date: May 31, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2027 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Encoders - HRPG-AD32#14R
776191-HRPG-AD32#14R
Encoders - HRPG-AD32#14R 776191-HRPG-AD32#14R
Manufacturer: Broadcom Limited Win Source Part Number: 776191-HRPG-AD32#14R Series: HRPG Termination Style: PC Pin Orientation: Vertical Mounting: PCB, Through Hole Output Type: Quadrature (Incremental) Operating Supply Voltage: 5V Actuator Type: 1/4" Dia Round End Built in Switch: No Family Name: HRPG Encoder Type: Optical Pulses per Revolution: 32 Detent: Yes Rotational Life (Cycles Min): 1M Categories: Sensors, Transducers Introduction Date: May 31, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2027 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited

Manufacturer: Broadcom Limited
Win Source Part Number: 776191-HRPG-AD32#14R
Series: HRPG
Termination Style: PC Pin
Orientation: Vertical
Mounting: PCB, Through Hole
Output Type: Quadrature (Incremental)
Operating Supply Voltage: 5V
Actuator Type: 1/4" Dia Round End
Built in Switch: No
Family Name: HRPG
Encoder Type: Optical
Pulses per Revolution: 32
Detent: Yes
Rotational Life (Cycles Min): 1M
Categories: Sensors, Transducers
Introduction Date: May 31, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2027
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Encoders
Product Number 776191-HRPG-AD32#14R
Product Name Encoders - HRPG-AD32#14R
Supply Voltage 5V
Unlock Full Specs
to access all available technical data

Similar Products

Encoder & Decoder ICs - 427671 - RS Components, Ltd.
Specs
Package Type X2-DFN
Number of Pins 8
View Details
8-Input Priority Encoder - 54148/E,F - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Input Lines 8
Supply Voltage 7 V
Features Priority Encoder
View Details