Broadcom Inc. Rotary Switches - HRPG-AD16#51R HRPG-AD16#51R

Description
Manufacturer: Broadcom Limited Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1063440-HRPG-AD16#51 R Termination: PC Pin Orientation: Vertical Output Type: Incremental, Quadrature Built in Switch: No Number of Channels: 2 Number of Pins: 9 Encoder Type: Optical Pulses per Revolution: 16 Detent: Yes Categories: Rotary Switches Alternative Parts (Cross-Reference): HRPG-AD16#51RHRPG-AD 16-51R; Popularity: Low Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Mount: PCB, Through Hole RoHS: Compliant Min Operating Temperature: 0 °C
Request a Quote
Description
Manufacturer: Broadcom Limited Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1063440-HRPG-AD16#51 R Termination: PC Pin Orientation: Vertical Output Type: Incremental, Quadrature Built in Switch: No Number of Channels: 2 Number of Pins: 9 Encoder Type: Optical Pulses per Revolution: 16 Detent: Yes Categories: Rotary Switches Alternative Parts (Cross-Reference): HRPG-AD16#51RHRPG-AD 16-51R; Popularity: Low Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Mount: PCB, Through Hole RoHS: Compliant Min Operating Temperature: 0 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Rotary Switches - HRPG-AD16#51R - HRPG-AD16#51R - Win Source Electronics
Laguna Hills, CA, United States
Rotary Switches - HRPG-AD16#51R
HRPG-AD16#51R
Rotary Switches - HRPG-AD16#51R HRPG-AD16#51R
Manufacturer: Broadcom Limited Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1063440-HRPG-AD16#51 R Termination: PC Pin Orientation: Vertical Output Type: Incremental, Quadrature Built in Switch: No Number of Channels: 2 Number of Pins: 9 Encoder Type: Optical Pulses per Revolution: 16 Detent: Yes Categories: Rotary Switches Alternative Parts (Cross-Reference): HRPG-AD16#51RHRPG-AD 16-51R; Popularity: Low Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Mount: PCB, Through Hole RoHS: Compliant Min Operating Temperature: 0 °C

Manufacturer: Broadcom Limited
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1063440-HRPG-AD16#51R
Termination: PC Pin
Orientation: Vertical
Output Type: Incremental, Quadrature
Built in Switch: No
Number of Channels: 2
Number of Pins: 9
Encoder Type: Optical
Pulses per Revolution: 16
Detent: Yes
Categories: Rotary Switches
Alternative Parts (Cross-Reference): HRPG-AD16#51RHRPG-AD16-51R;
Popularity: Low
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 70 °C
Mount: PCB, Through Hole
RoHS: Compliant
Min Operating Temperature: 0 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Rotary Switches
Product Number HRPG-AD16#51R
Product Name Rotary Switches - HRPG-AD16#51R
Unlock Full Specs
to access all available technical data

Similar Products

Selector switch - N-22-SW - Festo Corporation
Specs
Operating Torque 56.64 In-oz (40 N-cm)
View Details
2 suppliers