Win Source Part Number: 1378569-HLMT-QL00
Category: Optoelectronics - LED Indication - Discrete
Fake Threat In the Open Market: 32 pct.
MSL Level: 1 (Unlimited)
Mfr: Broadcom Limited
Series: SunPower
Package: Bulk
Product Status: Active
Package / Case: Axial, Flat Leads
Supplier Device Package: Dome Lens Type
Base Product Number: HLMT-QL00
Mounting Type: Through Hole, Axial
HTSUS: 8541.41.0000
Size / Dimension: 1.99mm L x 2.21mm W
REACH Status: REACH Unaffected
ECCN: EAR99
Color: Amber
Configuration: Standard
Height (Max): 2.92mm
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 1000mcd
Lens Style: Round with Domed Top
Lens Size: 1.78mm Dia
Voltage - Forward (Vf) (Typ): 2V
Current - Test: 20mA
Viewing Angle: 15°
Wavelength - Dominant: 590nm
Wavelength - Peak: 592nm
| Win Source Electronics | |
|---|---|
| Product Category | LED Lamps |
| Product Number | HLMT-QL00 |
| Product Name | Optoelectronics - LED Indication - Discrete |