Broadcom Inc. SMD 50mA Led Indication - Discrete HLMT-PL00-P0W11

Description
Orange SMD LED Emitter, 50mA, 590nm, 125° Viewing Angle Product overview: HLMT-PL00-P0W11 from Broadcom is a Led Indication - Discrete for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50mA. Search-friendly keywords include Led Indication - Discrete, electronic component, datasheet, replacement part, SMD, 50mA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 105-HLMT-PL00-P0W11 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Orange SMD LED Emitter, 50mA, 590nm, 125° Viewing Angle Product overview: HLMT-PL00-P0W11 from Broadcom is a Led Indication - Discrete for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50mA. Search-friendly keywords include Led Indication - Discrete, electronic component, datasheet, replacement part, SMD, 50mA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 105-HLMT-PL00-P0W11 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 50mA Led Indication - Discrete - 105-HLMT-PL00-P0W11 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 50mA Led Indication - Discrete
105-HLMT-PL00-P0W11
SMD 50mA Led Indication - Discrete 105-HLMT-PL00-P0W11
Orange SMD LED Emitter, 50mA, 590nm, 125° Viewing Angle Product overview: HLMT-PL00-P0W11 from Broadcom is a Led Indication - Discrete for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50mA. Search-friendly keywords include Led Indication - Discrete, electronic component, datasheet, replacement part, SMD, 50mA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 105-HLMT-PL00-P0W11 can be used for catalog matching and distributor lookup.

Orange SMD LED Emitter, 50mA, 590nm, 125° Viewing Angle Product overview: HLMT-PL00-P0W11 from Broadcom is a Led Indication - Discrete for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50mA. Search-friendly keywords include Led Indication - Discrete, electronic component, datasheet, replacement part, SMD, 50mA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 105-HLMT-PL00-P0W11 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Pilot Lights and Indicator Lights
Product Number 105-HLMT-PL00-P0W11
Product Name SMD 50mA Led Indication - Discrete
Lamp Type LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

Panel Mount Indicators - 1301100 - RS Components, Ltd.
Specs
Lamp Type LED Lamps
LED Color Red; Red
Terminal Type Wire Leads; Lead wires
View Details
22mm Illum. Metal Selector Switch 3PSR - 2ASL5LB-4-230D - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Amber
Applications General Industrial
View Details
N program - NME - Illuminated signal - NMEFBL -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 2 mm (0.0787 inch)
View Details
Indicator Lights - LPL - OTTO Controls
Specs
Lamp Type LED Lamps
Rated Voltage 14.5 volts
View Details