Broadcom Inc. Optoelectronics - LED Indication - Discrete HLMP-S100

Description
Win Source Part Number: 1372058-HLMP-S100 Category: Optoelectronics - LED Indication - Discrete Fake Threat In the Open Market: 40 pct. MSL Level: 1 (Unlimited) Mfr: Broadcom Limited Package: Bulk Product Status: Active Package / Case: Radial Supplier Device Package: Rectangular 2mmx5mm Base Product Number: HLMP-S100 Mounting Type: Through Hole HTSUS: 8541.41.0000 REACH Status: REACH Unaffected ECCN: EAR99 Color: Red Configuration: Standard Height (Max): 8.00mm Lens Color: Red Lens Transparency: Diffused Millicandela Rating: 7.5mcd Lens Style: Rectangle with Flat Top Lens Size: 5.06mm x 2.11mm Voltage - Forward (Vf) (Typ): 1.8V Current - Test: 20mA Viewing Angle: 110° Wavelength - Dominant: 637nm Wavelength - Peak: 645nm
Request a Quote Datasheet
Description
Win Source Part Number: 1372058-HLMP-S100 Category: Optoelectronics - LED Indication - Discrete Fake Threat In the Open Market: 40 pct. MSL Level: 1 (Unlimited) Mfr: Broadcom Limited Package: Bulk Product Status: Active Package / Case: Radial Supplier Device Package: Rectangular 2mmx5mm Base Product Number: HLMP-S100 Mounting Type: Through Hole HTSUS: 8541.41.0000 REACH Status: REACH Unaffected ECCN: EAR99 Color: Red Configuration: Standard Height (Max): 8.00mm Lens Color: Red Lens Transparency: Diffused Millicandela Rating: 7.5mcd Lens Style: Rectangle with Flat Top Lens Size: 5.06mm x 2.11mm Voltage - Forward (Vf) (Typ): 1.8V Current - Test: 20mA Viewing Angle: 110° Wavelength - Dominant: 637nm Wavelength - Peak: 645nm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoelectronics - LED Indication - Discrete - HLMP-S100 - Win Source Electronics
Laguna Hills, CA, United States
Optoelectronics - LED Indication - Discrete
HLMP-S100
Optoelectronics - LED Indication - Discrete HLMP-S100
Win Source Part Number: 1372058-HLMP-S100 Category: Optoelectronics - LED Indication - Discrete Fake Threat In the Open Market: 40 pct. MSL Level: 1 (Unlimited) Mfr: Broadcom Limited Package: Bulk Product Status: Active Package / Case: Radial Supplier Device Package: Rectangular 2mmx5mm Base Product Number: HLMP-S100 Mounting Type: Through Hole HTSUS: 8541.41.0000 REACH Status: REACH Unaffected ECCN: EAR99 Color: Red Configuration: Standard Height (Max): 8.00mm Lens Color: Red Lens Transparency: Diffused Millicandela Rating: 7.5mcd Lens Style: Rectangle with Flat Top Lens Size: 5.06mm x 2.11mm Voltage - Forward (Vf) (Typ): 1.8V Current - Test: 20mA Viewing Angle: 110° Wavelength - Dominant: 637nm Wavelength - Peak: 645nm

Win Source Part Number: 1372058-HLMP-S100
Category: Optoelectronics - LED Indication - Discrete
Fake Threat In the Open Market: 40 pct.
MSL Level: 1 (Unlimited)
Mfr: Broadcom Limited
Package: Bulk
Product Status: Active
Package / Case: Radial
Supplier Device Package: Rectangular 2mmx5mm
Base Product Number: HLMP-S100
Mounting Type: Through Hole
HTSUS: 8541.41.0000
REACH Status: REACH Unaffected
ECCN: EAR99
Color: Red
Configuration: Standard
Height (Max): 8.00mm
Lens Color: Red
Lens Transparency: Diffused
Millicandela Rating: 7.5mcd
Lens Style: Rectangle with Flat Top
Lens Size: 5.06mm x 2.11mm
Voltage - Forward (Vf) (Typ): 1.8V
Current - Test: 20mA
Viewing Angle: 110°
Wavelength - Dominant: 637nm
Wavelength - Peak: 645nm

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category LED Lamps
Product Number HLMP-S100
Product Name Optoelectronics - LED Indication - Discrete
Unlock Full Specs
to access all available technical data

Similar Products

PMC Panel Mount Multifunctional LED Combination Audible/Visual Signals - PMC-012-024A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Base Type Panel
Diameter 40.89 mm (1.61 inch)
Rated Average Life 50000 hours
View Details
Infrared-Emitter HIS100smd-S - HIS100smd-S - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
View Details