Manufacturer: Broadcom Limited
Win Source Part Number: 1180883-HLMP-Q102
Packaging: Bulk
Mounting Style: Through Hole, Axial
Color: Red
Configuration: Standard
Viewing Angle: 35°
Lens Color: Red
Lens Transparency: Diffused
Millicandela Rating: 100mcd
Current - Test: 20mA
Wavelength - Dominant: 644nm
Wavelength - Peak: 654nm
Categories: Optoelectronics
Supplier Device Package: Axial
Lens Style: Round with Domed Top
Lens Size: 1.78mm Dia
Manufacturer Homepage: www.home.agilent.com
Manufacturer Package: Axial, Flat Leads
Height (Maximum): 2.92mm
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Family Part Number: HLMP-Q102
Manufacturer Pack Quantity: 1,000
MSL Level: 2A (4 Weeks)
Parts Dimension: 2.09mm L x 2.21mm W
Voltage - Forward (Vf): 1.9V
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1180883-HLMP-Q102 |
| Product Name | Electronic Surplus - HLMP-Q102 |