Broadcom Inc. 20mA Led Indication - Discrete HLMP-Q102

Description
Deep Red LED Emitter, 644nm, 20mA, 100mcd, 35° Viewing Angle, Axial Product overview: HLMP-Q102 from Broadcom is a Led Indication - Discrete for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20mA. Search-friendly keywords include Led Indication - Discrete, electronic component, datasheet, replacement part, 20mA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 105-HLMP-Q102 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Deep Red LED Emitter, 644nm, 20mA, 100mcd, 35° Viewing Angle, Axial Product overview: HLMP-Q102 from Broadcom is a Led Indication - Discrete for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20mA. Search-friendly keywords include Led Indication - Discrete, electronic component, datasheet, replacement part, 20mA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 105-HLMP-Q102 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
20mA Led Indication - Discrete - 105-HLMP-Q102 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
20mA Led Indication - Discrete
105-HLMP-Q102
20mA Led Indication - Discrete 105-HLMP-Q102
Deep Red LED Emitter, 644nm, 20mA, 100mcd, 35° Viewing Angle, Axial Product overview: HLMP-Q102 from Broadcom is a Led Indication - Discrete for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20mA. Search-friendly keywords include Led Indication - Discrete, electronic component, datasheet, replacement part, 20mA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 105-HLMP-Q102 can be used for catalog matching and distributor lookup.

Deep Red LED Emitter, 644nm, 20mA, 100mcd, 35° Viewing Angle, Axial Product overview: HLMP-Q102 from Broadcom is a Led Indication - Discrete for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20mA. Search-friendly keywords include Led Indication - Discrete, electronic component, datasheet, replacement part, 20mA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 105-HLMP-Q102 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Pilot Lights and Indicator Lights
Product Number 105-HLMP-Q102
Product Name 20mA Led Indication - Discrete
Lamp Type LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

Incandescent Light Bulbs - 106515 - RS Components, Ltd.
Specs
Lamp Type Incandescent Lamps
LED Color Clear
Width 10.29 mm (0.4051 inch)
View Details
22mm Illum. Metal Selector Switch 3PSRL - 2ASL4LB-6-230D - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Red
Applications General Industrial
View Details
R program - RML - Illuminated signal - RMLHRT -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 11 mm (0.4331 inch)
View Details
Indicator Lights - LPL - OTTO Controls
Specs
Lamp Type LED Lamps
Rated Voltage 14.5 volts
View Details